The SN74LVC08APWG4 is a high-performance, quad 2-input AND gate integrated circuit from Texas Instruments that delivers top-notch functionality in a variety of digital applications. This advanced logic gate IC is designed to operate with a 3.3V power supply but is also 5V tolerant, making it compatible with mixed-voltage systems and ensuring seamless integration into a wide range of electronic circuits.
Key Features
- Logic Type: AND Gate
- Number of Circuits: 4
- Inputs per Circuit: 2
- Operating Voltage: 2 V to 3.6 V
- Output Current: ±8 mA
- Mounting Type: Surface Mount
- Package / Case: 14-TSSOP (0.173", 4.40mm Width)
- Operating Temperature: -40°C to +85°C
The SN74LVC08APWG4 is characterized by its low-voltage operation and low power consumption, making it an ideal choice for battery-operated and power-sensitive applications. Its fast switching speeds and high output drive ensure reliable performance even in demanding situations.
Applications
This versatile IC can be used in a range of applications, including:
- Computers and Computer Peripherals
- Networking Equipment
- Signal Processing
- Embedded Systems
- Consumer Electronics
With its compact 14-TSSOP package, the SN74LVC08APWG4 is designed for space-constrained applications, providing a high-density solution without compromising on performance. Its robust design ensures reliable operation in extended temperature ranges, suiting it well for industrial and automotive environments.
In summary, the SN74LVC08APWG4 from Texas Instruments is an efficient, reliable, and versatile component that enhances the performance of digital systems by providing precise logic operations with minimal power consumption.