Product Overview: SN74LVC1G14YEAR by Texas Instruments
The SN74LVC1G14YEAR from Texas Instruments is a versatile single Schmitt-trigger inverter designed for high-performance, low-power logic level conversion. It operates on a voltage range of 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems. This flexibility allows for seamless integration into a variety of digital circuits, from simple logic gates to more complex computing architectures.
The device comes in an ultra-small footprint, housed in a compact 4-pin DSBGA package, which is highly beneficial for space-constrained applications. Despite its small size, the SN74LVC1G14YEAR delivers robust performance with a high drive capability, offering a low static power consumption of only 10 μA max and dynamic power consumption of 0.9 nA at 1 MHz, making it an energy-efficient choice for battery-powered and portable devices.
With its Schmitt-trigger action at all inputs, the SN74LVC1G14YEAR provides a hysteresis voltage that enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals, which is essential for applications that require a clean and stable digital signal.
The device is characterized for operation from -40°C to 125°C, ensuring reliable performance over a wide temperature range, suitable for industrial and automotive applications. Additionally, the SN74LVC1G14YEAR is fully RoHS compliant and supports the standard set of features such as latch-up performance that exceeds 100 mA per JESD 78, Class II, and ESD protection exceeding JESD 22.
In summary, the Texas Instruments SN74LVC1G14YEAR is a highly reliable and efficient single inverter gate that provides the necessary logic functionality with the added benefits of Schmitt-trigger inputs. Its low-power consumption, broad voltage range, and noise immunity make it an ideal choice for a multitude of electronic applications, from consumer electronics to sophisticated control systems.
Key Features:
- Operational Voltage Range: 1.65 V to 5.5 V
- Package Type: 4-Pin DSBGA
- Low Static Power Consumption: 10 μA Max
- Dynamic Power Consumption: 0.9 nA at 1 MHz
- High Noise Immunity with Schmitt-Trigger Action
- Operating Temperature Range: -40°C to 125°C
- RoHS Compliant and ESD Protection