EN
  • EN
  • DE

SN74LVC07APWE4

Part No SN74LVC07APWE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14TSSOP / Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 24mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number 74LVC07
Standard Package 90
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259330-SN74LVC07APWE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC07APWE4 CAD Model

Description

SN74LVC07APWE4 - Texas Instruments

The SN74LVC07APWE4 from Texas Instruments is a robust, high-performance hex buffer/driver device designed to provide optimal functionality for a wide range of digital applications. This particular component is part of the LVC family, which stands for Low-Voltage CMOS, indicating that it operates at a low power supply voltage while maintaining high speed and low power consumption.

Key Features:

  • Logic Type: Hex Buffer/Driver with Open-Drain Outputs
  • Voltage Range: Operates from 1.65 V to 5.5 V, compatible with mixed-voltage systems
  • Drive Capability: Can drive up to 32 mA at 5 V, making it suitable for a variety of loads
  • Logic Level Translation: Capable of translating up/down between different logic levels
  • Speed: Fast propagation delays and output transition times
  • Output Configuration: Open-drain outputs allow for wired-OR configurations and interfacing with high-voltage systems when off
  • ESD Protection: High electrostatic discharge (ESD) protection exceeds JESD 22

Applications:

The SN74LVC07APWE4 is versatile and can be used in a variety of applications, including:

  • Logic level shifting for mixed-voltage systems
  • Driving heavy loads such as LEDs, relays, and motors
  • Creating wired-OR logic configurations
  • Use as line drivers in communications and networking equipment

Package and Quality:

Encased in a TSSOP (Thin Shrink Small Outline Package), the SN74LVC07APWE4 offers a compact footprint suitable for space-constrained applications. Texas Instruments ensures high-quality manufacturing standards, and the device is RoHS compliant, adhering to environmental regulations for hazardous substances.

Conclusion:

Overall, the SN74LVC07APWE4 by Texas Instruments is a reliable and flexible solution for systems requiring buffer/drivers with open-drain outputs. Its compatibility with various voltage levels and ability to handle significant loads makes it a go-to component for designers looking to bridge different logic signals or drive heavier loads within their digital systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2416 $50.7360
445+ $0.2264 $100.7480
690+ $0.2187 $150.9030
985+ $0.2034 $200.3490
1,280+ $0.1958 $250.6240
1,595+ $0.1881 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,020 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess