EN
  • EN
  • DE

SN74AUC2GU04DCKR

Part No SN74AUC2GU04DCKR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description DUAL INVERTER GATE | IC INVERTER 2CH 2-INP SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type Inverter
Number of Inputs 2
Supply Voltage (V) 0.8V ~ 2.7V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 9mA, 9mA
Max Propagation Delay at V, Max CL 2ns at 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package SC-70-6
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Family Part Number 74AUC2GU04
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1254056-SN74AUC2GU04DCKR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUC2GU04DCKR CAD Model

Description

The SN74AUC2GU04DCKR is a high-speed, dual unbuffered inverter gate designed and manufactured by Texas Instruments. This integrated circuit is part of the advanced ultra-low-voltage CMOS (AUC) family, which is renowned for its low power consumption and high-speed operation. This makes the SN74AUC2GU04DCKR an excellent choice for use in battery-powered and portable devices where power efficiency is crucial.

Key Features

  • Operating Voltage: The device operates at a very low voltage range of 0.8V to 2.7V, which is ideal for modern low-voltage applications.
  • High-Speed: With fast propagation delays, the SN74AUC2GU04DCKR is suited for high-speed data processing and high-frequency applications.
  • Low Power Consumption: It features a low static and dynamic power consumption, reducing the overall power usage in electronic systems.
  • Dual Inverter: The dual configuration allows for more compact designs by providing two inverters in a single package.
  • SC70 Packaging: Enclosed in an 8-pin SC70 package, it occupies minimal space on a PCB, making it suitable for space-constrained applications.

Applications

The SN74AUC2GU04DCKR is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • PDAs and Portable Electronics
  • Computing Devices
  • Data Storage
  • Signal Processing

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74AUC2GU04DCKR is no exception and is built to meet or exceed industry standards for performance and reliability. It is also RoHS compliant, ensuring it meets environmental standards by avoiding the use of hazardous substances.

Support and Resources

For designers and engineers, Texas Instruments provides extensive support and resources, including datasheets, reference designs, and application notes to facilitate the integration of the SN74AUC2GU04DCKR into various projects.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess