ON Semiconductor MC74VHCT32ADTR2G
The MC74VHCT32ADTR2G is a high-performance, quad 2-input OR gate integrated circuit (IC) designed and manufactured by ON Semiconductor. This device is part of the VHCT family, which is known for combining CMOS and bipolar transistors to achieve operating speeds similar to LSTTL with the low power consumption of standard CMOS integrated circuits. This product is specifically engineered to address the needs of high-speed logic applications, making it an ideal choice for a wide range of industrial, commercial, and consumer products.
This IC features a robust design that ensures minimal propagation delay and high noise immunity, characteristics that are essential for reliable operation in complex digital systems. The MC74VHCT32ADTR2G operates with a supply voltage range of 4.5V to 5.5V, which is compatible with TTL operating levels, thus allowing for easy interfacing with TTL logic without the need for pull-up resistors.
The MC74VHCT32ADTR2G comes in a TSSOP-14 package, which is not only space-efficient but also facilitates efficient PCB layout. The device is also available in tape and reel packaging, making it suitable for automated assembly processes and bulk production. With its extended commercial temperature range, this IC can perform reliably across various environmental conditions.
Key features of the MC74VHCT32ADTR2G include:
- Logic Type: OR Gate
- Number of Circuits: 4
- Number of Inputs per Circuit: 2
- Output Current: High/Low 8mA/8mA
- Voltage - Supply: 4.5V to 5.5V
- Operating Temperature: -55°C to 125°C
- Mounting Type: Surface Mount
- Package / Case: 14-TSSOP (0.173", 4.40mm Width)
In summary, the ON Semiconductor MC74VHCT32ADTR2G is a versatile and reliable component that offers the benefits of high-speed operation and low power consumption, making it an excellent choice for designers looking to optimize their digital systems.