EN
  • EN
  • DE

SN74LVC07AMPWREP

Part No SN74LVC07AMPWREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14TSSOP / Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 24mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number 74LVC07
Other Names 296-22329-1R,-296-22329-1,296-22329-6R,-V62/04654-02XER,-296-22329-1,-SN74LVC07AMPWREPR,296-22329-2,296-22329-1,296-22329-2R,-296-22329-1R,296-SN74LVC07AMPWREPCT,296-22329-6,296-22329-2,296-22329-1,2156-SN74LVC07AMPWREP,296-22329-6,296-SN74LVC07AMPWREPTR,-V62/04654-02XE,TEXTISSN74LVC07AMPWREP,296-SN74LVC07AMPWREPDKR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259440-SN74LVC07AMPWREP
Ultra Librarian 3D Model Ultra Librarian SN74LVC07AMPWREP CAD Model

Description

The SN74LVC07AMPWREP is a robust, high-performance hex buffer and driver designed and manufactured by Texas Instruments. This device is specifically engineered to accommodate the demanding requirements of military, space, and other high-reliability applications, ensuring optimal functionality even under the most challenging conditions.

With its advanced LVC (Low-Voltage CMOS) technology, the SN74LVC07AMPWREP operates at a voltage range of 2.7V to 5.5V. This wide range allows for compatibility with a variety of logic levels, making it an ideal choice for interfacing with different types of digital systems. Its low-voltage operation also translates to reduced power consumption, which is critical in battery-powered and power-sensitive designs.

The device features six independent open-drain outputs, which provide the flexibility to connect to a variety of loads. Each output can sink currents up to 32mA, allowing the SN74LVC07AMPWREP to drive LEDs, relays, and other high-current peripherals directly. The open-drain configuration also enables the outputs to be wired together for OR tie functions, offering further design versatility.

One of the key attributes of the SN74LVC07AMPWREP is its enhanced product reliability. Texas Instruments has put this device through rigorous qualification testing, including extended temperature range operation from -55°C to 125°C. This ensures that the device can withstand extreme environmental conditions without compromising its performance or longevity.

The SN74LVC07AMPWREP is supplied in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, which is suitable for space-constrained applications. The compact footprint combined with the high level of integration reduces board space requirements and simplifies the design process.

In summary, the SN74LVC07AMPWREP from Texas Instruments is a highly reliable, versatile, and efficient hex buffer and driver that meets the stringent requirements of high-reliability applications. Its low-voltage operation, high-current open-drain outputs, and extended temperature range make it an excellent choice for designers looking to create robust systems that can operate reliably in harsh environments.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6863 $51.0397
46+ $2.2042 $101.3932
71+ $2.1353 $151.6063
97+ $2.0664 $200.4408
126+ $1.9976 $251.6976
168+ $1.7909 $300.8712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess