EN
  • EN
  • DE

SN74LV8151PWR

Part No SN74LV8151PWR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC BUFFER INVERTER 10BIT 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer/Inverter
Number of Circuits 1
Number of Inputs 10
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 1100227-SN74LV8151PWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV8151PWR CAD Model

Description

Product Overview: SN74LV8151PWR by Texas Instruments

The SN74LV8151PWR is a versatile and high-performance 8-bit universal Schmitt-triggered parallel-interface data transceiver designed by Texas Instruments. It is particularly engineered to cater to a broad spectrum of digital communication needs with its bidirectional data flow control and multiplexed data paths.

Key Features

  • Voltage Range: The device operates at a nominal 3.3V, which is compatible with typical LVCMOS levels, making it a suitable choice for interfacing with modern microcontrollers and digital systems.
  • Interface: It boasts a parallel interface, providing fast data transfer rates that are essential for high-speed data acquisition, processing, and communication tasks.
  • Flexibility: The SN74LV8151PWR can function as either an 8-bit input or an 8-bit output, which is determined by the direction control (DIR) input, offering excellent flexibility for bidirectional data flow.
  • Output Enable (OE): The output enable feature allows the user to place the eight outputs in either a high-impedance state or an active state, thus providing an additional layer of control over the data lines.
  • Schmitt-Trigger Inputs: The Schmitt-trigger inputs provide enhanced noise immunity and are tolerant to slower input rise and fall times, which is beneficial in electrically noisy environments or when interfacing with devices that have less sharp signal transitions.

Applications

The SN74LV8151PWR is ideally suited for a variety of applications that require reliable and fast data transfer capabilities. It is commonly used in:

  • Data communication systems
  • Microcontroller interfacing
  • Data acquisition systems
  • Signal processing
  • Industrial control systems

Package and Quality

The device is provided in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, known for its space-saving footprint, making it ideal for compact circuit designs. Texas Instruments is committed to delivering high-quality products, and the SN74LV8151PWR is no exception, with rigorous testing and quality assurance procedures in place to ensure reliability and performance.

Overall, the SN74LV8151PWR from Texas Instruments is a robust and adaptable component that meets the stringent requirements of modern digital systems, offering both efficiency and precision in data handling tasks.

You May Also Be Interested in

Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC
Lowest to $2.9418
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
Texas Instruments
IC GATE NOR-OR 8INP 14SOIC / OR/NOR Gate 1-Element 8-IN CMOS 14-Pin SOIC Tube
Lowest to $0.9378

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9953 $54.7415
110+ $0.9324 $102.5640
170+ $0.9009 $153.1530
240+ $0.8379 $201.0960
315+ $0.8064 $254.0160
390+ $0.7749 $302.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess