EN
  • EN
  • DE

AT89C55WD-33JI

Part No AT89C55WD-33JI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit AT89 80C51 CISC 20KB Flash 5V 44-Pin PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Core Architecture 8051
Data Bus Width 8 b
Lead Free Contains Lead
Max Frequency 33 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 20 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of I/Os 32
Number of Pins 44
Number of Programmable I/O 32
Number of Timers/Counters 3
Radiation Hardening No
RAM Size 256 B
RoHS Compliant
Win Source Part Number 1046654-AT89C55WD-33JI
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT89C55WD-33JI CAD Model

Description

The AT89C55WD-33JI is a high-performance microcontroller from Microchip Technology, which is a leading provider of smart, connected, and secure embedded control solutions. This particular model is part of the popular AT89C series, which is well-known for its robustness and versatility in a wide range of applications.

Key Features:

  • Core Processor: The AT89C55WD-33JI is built around an 8-bit 8051 microcontroller core, which is highly efficient and compatible with a vast ecosystem of development tools and application notes.
  • Operating Speed: It operates at a maximum frequency of 33 MHz, providing a good balance between power consumption and processing capability.
  • Memory: The device comes with 20KB of reprogrammable Flash memory, allowing for in-system programming and data storage, as well as 256 bytes of RAM for efficient data handling.
  • I/O Pins: It features 32 programmable I/O lines, which are highly flexible and can be used for interfacing with sensors, actuators, and other peripherals.
  • Supply Voltage: The microcontroller operates within a supply voltage range of 2.7V to 6V, making it suitable for both battery-powered and powered industrial applications.
  • Temperature Range: This device is designed to perform reliably in extreme conditions, with an operational temperature range of -40°C to +85°C.
  • Package: The AT89C55WD-33JI is offered in a 44-lead PLCC (Plastic Leaded Chip Carrier) package that ensures a compact footprint while providing ample connection points.

Applications:

The AT89C55WD-33JI is ideal for a variety of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Automotive systems
  • Home automation
  • Embedded systems

With its robust feature set and Microchip Technology's reputation for quality, the AT89C55WD-33JI is a reliable choice for designers and engineers looking to develop sophisticated and durable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess