EN
  • EN
  • DE

SN74LV74AQPWRQ1

Part No SN74LV74AQPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14TSSOP / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LV
Product Status Obsolete
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 140 MHz
Max Propagation Delay @ V, Max CL 9.3ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Iq) 20 µA
Input Capacitance 2 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number SN74LV74
Other Names SN74LV74AQPWRQ1R
Standard Package 2,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258319-SN74LV74AQPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LV74AQPWRQ1 CAD Model

Description

SN74LV74AQPWRQ1 - Texas Instruments Dual Positive-Edge-Triggered D-Type Flip-Flops

The SN74LV74AQPWRQ1 is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit from Texas Instruments, designed specifically for automotive and industrial applications. This device is part of the LV family, which operates at a voltage range from 2V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems.

Each flip-flop has independent data (D), set (S), reset (R), and clock (CLK) inputs, and Q and Q̅ outputs. This setup allows for individual control of each flip-flop, making the device highly versatile for a range of applications. The SN74LV74AQPWRQ1 is characterized for operation from -40°C to 125°C, ensuring reliability in extreme conditions.

The device features a wide range of functions including data storage, data transfer, and frequency division. Its edge-triggered design ensures that the state of the flip-flop changes only at the rising edge of the clock signal, providing precise control over data timing and synchronization. The set and reset inputs are asynchronous, allowing for immediate setting or resetting of the output independent of the clock signal. This is particularly useful for initializing circuits in a known state during power-up or after an error condition.

The SN74LV74AQPWRQ1 comes in a TSSOP (Thin Shrink Small Outline Package) with PowerPAD™, offering a compact footprint and enhanced thermal performance. This package is ideal for space-constrained applications and for those where heat dissipation is a critical factor. The device is also available in tape and reel packaging, which is convenient for automated assembly processes.

As a product designed with the automotive industry in mind, the SN74LV74AQPWRQ1 meets the stringent requirements of the AEC-Q100 standard, ensuring automotive-grade quality and reliability. This makes it an excellent choice for use in vehicle control systems, communication interfaces, and other automotive electronics that require high levels of performance and durability.

In summary, the SN74LV74AQPWRQ1 from Texas Instruments is a robust, versatile, and reliable component that offers a combination of advanced features for complex digital systems. It is a testament to Texas Instruments' commitment to providing high-quality, industry-specific solutions.

You May Also Be Interested in

ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2415
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess