EN
  • EN
  • DE

SN74LV574AGQNR

Part No SN74LV574AGQNR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20BGA / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LV
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 205 MHz
Max Propagation Delay @ V, Max CL 5.7ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 16mA, 16mA
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Iq) 20 µA
Input Capacitance 1.8 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-BGA MICROSTAR JUNIOR (4x3)
Package / Case 20-VFBGA
Base Product Number SN74LV57
Other Names 2156-SN74LV574AGQNR-TITR,-296-12095-1,-SN74LV574AGQNRR,2156-SN74LV574AGQNR,296-12095-6R,-296-12095-1,296-12095-6,296-12095-2R,296-12095-1R,296-12095-1,296-12095-2,TEXTISSN74LV574AGQNR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258442-SN74LV574AGQNR
Ultra Librarian 3D Model Ultra Librarian SN74LV574AGQNR CAD Model

Description

Product Overview: SN74LV574AGQNR by Texas Instruments

The SN74LV574AGQNR is a high-performance octal edge-triggered D-type flip-flop designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is part of the 74LV family, which operates at a lower voltage range, making it suitable for battery-operated and portable applications where power efficiency is crucial.

With its robust design, the SN74LV574AGQNR is capable of storing eight bits of data and features a 3-state output for bus-oriented applications. The device operates on a voltage range of 2V to 5.5V, allowing it to interface seamlessly with both 3.3V and 5V logic levels, providing designers with the flexibility to use it in a variety of digital systems.

Key Features:

  • Logic Type: Octal D-type flip-flop with 3-state outputs
  • Supply Voltage Range: 2V to 5.5V, accommodating low-voltage applications
  • Edge-Triggered: Captures data on the rising edge of the clock signal, ensuring reliable and predictable data storage
  • 3-State Outputs: Facilitates bus connectivity by allowing multiple outputs to connect without conflict
  • Package: Supplied in a surface-mount package, ideal for space-constrained applications
  • Temperature Range: Operates across a wide temperature range, ensuring reliability in various environmental conditions

Applications:

The SN74LV574AGQNR is a versatile component that finds its use in a broad array of electronic systems. Its primary applications include:

  • Data storage and transfer in microprocessor and microcontroller-based systems
  • Buffering and interfacing in communication equipment
  • Address latches in memory and storage devices
  • General-purpose registers in computing and digital signal processing

With its low power consumption and high-speed operation, the SN74LV574AGQNR from Texas Instruments is an excellent choice for designers looking to build efficient and reliable digital circuits. Whether it's for use in consumer electronics, automotive systems, or industrial controls, this flip-flop offers a combination of performance and power savings that can enhance any digital application.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess