EN
  • EN
  • DE

SN74LV541ATNSR

Part No SN74LV541ATNSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR 3ST OCTAL 20SO / Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LV
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 16mA, 16mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-SOIC (0.209", 5.30mm Width)
Manufacturer Package 20-SO
Win Source Part Number 795075-SN74LV541ATNSR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LV541
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LV541ATNSR CAD Model

Description

Product Overview: SN74LV541ATNSR

The SN74LV541ATNSR is a high-performance, octal buffer and line driver designed to provide optimal signal integrity in a wide range of applications. Manufactured by Texas Instruments, this integrated circuit (IC) is part of the 74LV family, which operates at a lower voltage range for improved power efficiency. It is particularly suitable for driving bus lines or buffer memory address registers due to its high-drive outputs and ability to minimize propagation delay and ground bounce.

Key Features:

  • Voltage Range: The SN74LV541ATNSR operates at a voltage range of 2.7V to 3.6V, making it compatible with low-voltage systems and ideal for battery-operated devices.
  • Drive Capability: With the ability to drive up to 15 LSTTL loads, this IC provides high current drive outputs (+/-24mA) which are essential for driving capacitive loads and minimizing output transition times.
  • Flow-Through Architecture: The design of the SN74LV541ATNSR facilitates easy PCB layout with its flow-through architecture, simplifying the routing of signals from input to output.
  • Output Enable (OE) Feature: The OE feature allows for better control of the output stages by placing the outputs in either a high-impedance or active state, which is critical for interfacing with bus lines in a shared environment.
  • ESD Protection: The device includes electrostatic discharge (ESD) protection exceeding JESD 22, ensuring reliability and longevity in harsh environments.

Applications:

The SN74LV541ATNSR is versatile and can be used in various applications that require a high-performance octal buffer and line driver. Common use cases include:

  • Bus driving for data transmission
  • Memory address driving
  • Signal buffering for data processing units
  • Interfacing in mixed-voltage systems
  • Portable and battery-powered electronics

Package and Quality:

Supplied in a 20-pin SSOP (Shrink Small Outline Package), the SN74LV541ATNSR is designed for space-constrained applications. Texas Instruments ensures quality and reliability, adhering to industry standards for manufacturing and testing.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8317 $54.0605
150+ $0.6825 $102.3750
230+ $0.6611 $152.0530
315+ $0.6398 $201.5370
405+ $0.6185 $250.4925
545+ $0.5545 $302.2025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess