EN
  • EN
  • DE

045192-0053

Part No 045192-0053
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors - Assemblies
Description CA3108ER12S-PKS / Position Circular Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr ITT Cannon, LLC
Series *
Package Bulk
Base Product Number 04519
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1337061-045192-0053
Ultra Librarian 3D Model Ultra Librarian 045192-0053 CAD Model

Description

The 045192-0053 is a circular connector assembly manufactured by ITT Cannon, LLC. These connectors are known for their robust design and reliable performance in harsh environments. They are widely used in military, aerospace, and industrial applications where dependable connections are crucial.

Applications

  • Military communication systems
  • Aerospace equipment
  • Industrial machinery
  • Transportation systems
  • Test and measurement equipment

Features

  • Durable construction
  • Environmental sealing
  • Threaded coupling
  • Multiple contact arrangements available
  • High reliability

Benefits

  • Provides a secure and reliable connection in harsh environments
  • Resistant to vibration, shock, and extreme temperatures
  • Ensures long-lasting performance
  • Offers flexibility with various contact configurations
  • Reduces downtime and maintenance costs

Additional Details

The 045192-0053 connector assembly features a rugged aluminum alloy shell and a threaded coupling mechanism for a secure connection. It is environmentally sealed to protect against moisture, dust, and other contaminants. The connector is designed to meet the stringent requirements of military and aerospace applications, offering exceptional performance in harsh operating conditions. It supports a wide range of contact arrangements, allowing for flexibility in design. The high reliability of the connector ensures that it can withstand vibration, shock, and extreme temperatures, making it a dependable choice for demanding applications. ITT Cannon is a leading provider of connectors and interconnect solutions, and its circular connectors are known for their quality and performance. The 045192-0053 circular connector assembly ensures high signal integrity and power delivery. Because of the rugged design and high reliability, this assembly is popular in many applications.

You May Also Be Interested in

LEMO
CONN RCPT FMALE 40P SOLDER CUP
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG FMALE 10POS GOLD CRIMP
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 55POS GOLD CRIMP
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 37POS TIN SOLDER
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB PLUG
Need more? Email Us
Amphenol PCD
LUMINUS 3C SZ 20 RECEPT LC
Need more? Email Us
Bulgin
CONN PLUG MALE 5POS NICKEL SCREW
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB PLUG
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB RECEPT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess