Product Overview: SN74LV541ATNSG4 from Texas Instruments
The SN74LV541ATNSG4 is a high-performance, octal buffer and line driver designed to provide optimal solutions for voltage translation and buffering needs. Manufactured by Texas Instruments, this device is part of the 74LV family, which is renowned for its low-voltage operation and high drive capability.
Key Features
- Logic Type: Octal Buffer/Line Driver
- Number of Channels: 8
- Output Type: 3-State
- Supply Voltage Range: 2.7V to 5.5V
- Operating Temperature Range: -40°C to 85°C
- Package: 20-Pin Plastic SSOP (TSSOP)
- Technology: CMOS
Performance and Applications
The device is designed to support mixed-mode signal operation and is capable of driving heavy load conditions. With its 3-state outputs, the SN74LV541ATNSG4 can be used in bus-oriented systems where data flow is critical. The low-voltage operation helps in reducing power consumption, making it suitable for battery-operated and power-sensitive applications.
Its robust design and wide operating temperature range make it ideal for use in a variety of industrial and commercial applications. These include telecommunications, computing, consumer electronics, and anywhere else where a reliable buffer or line driver is required.
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LV541ATNSG4 is no exception. It meets or exceeds the industry standards for performance and reliability, ensuring a long operational life and stability in a range of environments.
Environmental Compliance
The SN74LV541ATNSG4 is RoHS compliant, ensuring that it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental compliance makes it a responsible choice for manufacturers looking to create eco-friendly products.