Product Overview: SN74LV541ANSRG4
The SN74LV541ANSRG4 is a high-performance, octal buffer and line driver designed to provide optimal solutions for driving bus lines or buffer memory address registers. Manufactured by Texas Instruments, a leader in semiconductor innovation, this integrated circuit is part of the SN74LV family, which is known for its low-voltage operation and high drive strength.
Key Features
- Logic Type: Octal Buffer/Line Driver, Non-Inverting
- Number of Channels: 8
- Output Type: 3-State
- Voltage - Supply: 2 V ~ 5.5 V
- Operating Temperature: -40°C ~ 85°C
- Mounting Type: Surface Mount
- Package / Case: 20-SOIC
With its wide operating voltage range, the SN74LV541ANSRG4 is versatile and can be integrated into systems with varying power requirements. The device features eight non-inverting buffers with 3-state outputs, which can be used independently, allowing for flexibility in application.
The 3-state outputs ensure that the device can be connected to a bus line without affecting the bus activity when it is not enabled. This makes the SN74LV541ANSRG4 ideal for use in shared bus systems where multiple devices need to communicate without interference.
Applications
The SN74LV541ANSRG4 is suitable for a wide range of applications, including but not limited to:
- Bus driving
- Memory address driving
- Buffering for data transmission systems
- Signal distribution and amplification
Its robustness and reliability also make it an excellent choice for industrial and commercial systems that require high-speed, low-power operation in harsh environments.
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN74LV541ANSRG4 is no exception, as it is designed and tested to meet strict standards, ensuring reliable performance in a variety of applications. This product is available in a compact 20-SOIC package, making it suitable for space-constrained applications.
Whether you are designing a new system or upgrading an existing one, the SN74LV541ANSRG4 from Texas Instruments is an excellent choice for ensuring efficient and reliable data transmission and buffering.