EN
  • EN
  • DE

74ALVCH16245DGVRE4

Part No 74ALVCH16245DGVRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130940-74ALVCH16245DGVRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16245DGVRE4 CAD Model

Description

Product Overview: 74ALVCH16245DGVRE4

The 74ALVCH16245DGVRE4 is a high-performance, 16-bit transceiver from Texas Instruments, designed to address the needs of high-speed bidirectional communication between data buses. This integrated circuit is part of the advanced low-voltage CMOS (ALVC) family, which is known for its low-power consumption and high noise immunity, making it an excellent choice for a wide range of applications including computing, networking, and telecommunications.

Key Features

  • High-Speed Data Transfer: The transceiver is capable of operating at high speeds, which is essential for modern high-speed data processing and communication systems.
  • Low-Voltage Operation: Designed to work with a 1.65V to 3.6V power supply, it is suitable for low-voltage applications, helping to reduce overall power consumption.
  • Bus-Hold Data Inputs: The device features bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.
  • Wide Operating Temperature Range: It can operate over an extended industrial temperature range, making it reliable in various environmental conditions.
  • Flow-Through Architecture: The pinout is designed to optimize the PCB layout and reduce crosstalk, ensuring signal integrity at high speeds.

Applications

The 74ALVCH16245DGVRE4 is versatile and can be used in several applications such as:

  • Interface conversion in multi-voltage systems
  • Bus isolation and buffering in backplane applications
  • Signal gating, where bidirectional data flow control is required

Package and Quality

This transceiver is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and the 74ALVCH16245DGVRE4 is no exception. It is designed to meet or exceed the stringent industry standards for performance and reliability.

Overall, the 74ALVCH16245DGVRE4 from Texas Instruments represents a robust solution for high-speed bidirectional data transfer in a wide range of electronic systems. Its low-power operation, high noise immunity, and advanced features make it a smart choice for designers looking to optimize their data bus communications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess