EN
  • EN
  • DE

SN74LV541ADBRE4

Part No SN74LV541ADBRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SSOP / Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LV
Package Tape & Reel (TR)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 16mA, 16mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74LV541
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259465-SN74LV541ADBRE4
Ultra Librarian 3D Model Ultra Librarian SN74LV541ADBRE4 CAD Model

Description

Product Overview: SN74LV541ADBRE4 from Texas Instruments

The SN74LV541ADBRE4 is a high-performance octal buffer and line driver designed to ensure smooth data flow between input and output ports with minimal propagation delay. Manufactured by the renowned semiconductor company Texas Instruments, this integrated circuit is part of the LV family, which is known for its low-voltage operation and interface capability with 5-V systems.

This device features eight non-inverting buffers with 3-state outputs, which makes it an ideal choice for driving bus lines or buffer memory address registers. The 3-state outputs ensure that multiple outputs can be connected to a bus without conflict, as the outputs can be put into a high-impedance state, effectively disconnecting them from the bus.

The SN74LV541ADBRE4 operates at a voltage range of 2.7V to 3.6V, which allows for lower power consumption while maintaining compatibility with TTL levels. This makes it suitable for interfacing with both legacy and modern digital systems. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

One of the key features of the SN74LV541ADBRE4 is its support for fast data transfer rates. The device boasts a typical tpd (propagation delay time) of 4.5 ns, which enables high-speed operation that is crucial for today's fast-paced electronic applications.

For ease of implementation in various circuit designs, the SN74LV541ADBRE4 comes in a DBR package, a 20-pin SSOP (Shrink Small Outline Package) that is space-saving and suitable for surface-mount technology (SMT). This makes it a versatile component that can be used in compact and densely populated PCBs (Printed Circuit Boards).

In summary, the SN74LV541ADBRE4 from Texas Instruments is a reliable and efficient solution for digital signal buffering and driving. With its low-voltage operation, fast data rates, and flexible packaging, it meets the demands of a wide array of applications, from computing and networking to consumer electronics and industrial systems.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Lowest to $1.4079
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6100 $51.8500
200+ $0.5006 $100.1200
310+ $0.4849 $150.3190
430+ $0.4693 $201.7990
555+ $0.4536 $251.7480
740+ $0.4067 $300.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess