EN
  • EN
  • DE

SN74LV393ATPWREP

Part No SN74LV393ATPWREP
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC DUAL 4BIT BIN COUNTER 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74LV
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 70 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number 74LV393
Other Names 296-22313-6R,296-22313-1,296-22313-1R,-296-22313-1,-V62/04695-01XE,296-22313-2,TEXTISSN74LV393ATPWREP,V62/04695-01XE,-296-22313-1R,2156-SN74LV393ATPWREP,296-22313-6,-SN74LV393ATPWREPR,296-22313-2R,-296-22313-1,-V62/04695-01XER
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258936-SN74LV393ATPWREP
Ultra Librarian 3D Model Ultra Librarian SN74LV393ATPWREP CAD Model

Description

SN74LV393ATPWREP Dual 4-Bit Binary Counters from Texas Instruments

The SN74LV393ATPWREP is a high-performance, dual 4-bit binary counter integrated circuit from Texas Instruments, designed for use in a wide range of industrial and commercial applications. This device features two individual counters that are capable of operating independently, making it a versatile choice for designers looking to implement timing or counting functions within their electronic systems.

Key Features:

  • Logic Family: The SN74LV393ATPWREP belongs to the LV family of logic devices, which are known for their low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.
  • Supply Voltage: It operates over a broad supply voltage range of 2 V to 5.5 V, enabling use in systems with varying power requirements.
  • Count Frequency: The device boasts a high count frequency, ensuring accurate and reliable performance in applications requiring fast counting capabilities.
  • Operating Temperature: This counter is designed to withstand extended temperature ranges, making it suitable for use in harsh environments. It is characterized for operation from -40°C to 85°C.
  • Package: Housed in a TSSOP (Thin Shrink Small Outline Package), the SN74LV393ATPWREP offers a compact footprint, essential for space-constrained applications.
  • Enhanced Product (EP): As part of Texas Instruments' EP portfolio, this device meets stringent requirements, ensuring enhanced performance and reliability for use in mission-critical systems.

Applications:

The versatility of the SN74LV393ATPWREP makes it an excellent choice for a variety of applications, including:

  • Industrial control systems
  • Timing circuits
  • Frequency dividers
  • Event counters
  • Embedded systems
  • Automotive electronics

With its robust design and advanced features, the SN74LV393ATPWREP from Texas Instruments is an ideal solution for designers seeking a reliable and efficient binary counter for their next project.

You May Also Be Interested in

Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess