EN
  • EN
  • DE

SN74LV245ATPW

Part No SN74LV245ATPW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20TSSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LV
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 16mA, 16mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74LV245
Other Names SN74LV245ATPWG4,SN74LV245ATPWG4,SN74LV245ATPWE4,TEXTISSN74LV245ATPW,296-SN74LV245ATPW,SN74LV245ATPWE4,296-34052-5,296-34052-5,SN74LV245ATPW,2156-SN74LV245ATPW
Standard Package 70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259454-SN74LV245ATPW
Ultra Librarian 3D Model Ultra Librarian SN74LV245ATPW CAD Model

Description

SN74LV245ATPW: An Octal Bus Transceiver with 3-State Outputs from Texas Instruments

The SN74LV245ATPW is a high-performance, octal bus transceiver designed by Texas Instruments (TI) to facilitate bidirectional communication between two buses or data paths. This integrated circuit (IC) is a part of the LV family, which ensures low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.

The SN74LV245ATPW is equipped with 3-state outputs, which means it can drive the bus lines to a high, a low, or a high-impedance state. This feature is particularly useful when multiple drivers are connected to the same bus, allowing for data transfer without interference. The transceiver operates with an octal (8-bit) interface, making it suitable for parallel data transfer applications.

Fabricated with a low-voltage BiCMOS technology, the device supports a wide operating voltage range from 2.7V to 3.6V. This makes it ideal for interfacing with modern microprocessors and digital systems that operate at lower voltages. It also boasts a high drive capability, ensuring reliable operation even in environments with heavy loads.

The SN74LV245ATPW offers directional control via a DIR input, which simplifies the control logic required for data transmission. The OE (Output Enable) input is used to place the outputs in either an active or high-impedance state. These features, combined with the low power consumption of the device, contribute to a more efficient and flexible system design.

The device comes in a 20-pin TSSOP (Thin Shrink Small Outline Package), which provides a compact footprint while still offering the robustness needed for industrial applications. It is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

In summary, the SN74LV245ATPW from Texas Instruments is a versatile and reliable choice for designers looking to implement efficient data transfer in their digital systems. With its low-voltage operation, 3-state outputs, and easy control interface, it provides a high-performance solution for a multitude of applications in computing, networking, and communication systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6333 $50.6640
195+ $0.5196 $101.3220
300+ $0.5034 $151.0200
415+ $0.4872 $202.1880
535+ $0.4709 $251.9315
715+ $0.4222 $301.8730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,480 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess