EN
  • EN
  • DE

XW4A-10B1-V1

Part No XW4A-10B1-V1
Manufacturer Omron
Catalog Custom Parts (U - Z)
Description Terminal block XW4 series for printed circuit boards. (OMRON)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1155304-XW4A-10B1-V1
Categories Custom Parts
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XW4A-10B1-V1 CAD Model

Description

The XW4A-10B1-V1 is a connector manufactured by Omron. Connectors are essential components for creating detachable connections between wires, cables, and printed circuit boards (PCBs). While the exact details of this specific part number require more detailed research, it is likely part of Omron's XW4 series of terminal blocks, designed for industrial control and automation applications.

Applications

  • Industrial control panels: Used for connecting wires to programmable logic controllers (PLCs), power supplies, and other control devices.
  • Automation equipment: Employed in robotic systems, conveyor systems, and other automated machinery.
  • Power distribution: Utilized in power distribution boards and panels for connecting power cables.
  • Signal wiring: Used for connecting signal wires in various electronic systems.
  • HVAC systems: Integrated into heating, ventilation, and air conditioning (HVAC) control systems.

Features

  • Screw-clamp terminals: Provides secure and reliable wire connections.
  • High current and voltage ratings: Able to handle high current and voltage levels.
  • Durable construction: Designed for use in harsh industrial environments.
  • Compact size: Allows for high-density wiring in control panels.
  • Easy wire insertion: Facilitates quick and easy wire termination.

Benefits

  • Reliable connections: Ensures secure and stable connections, preventing wiring failures.
  • Reduced downtime: Minimizes downtime due to wiring problems.
  • Simplified wiring: Facilitates easy and efficient wiring procedures.
  • Improved safety: Enhances safety by preventing loose connections and electrical hazards.
  • Cost-effective solution: Provides a cost-effective solution for wire termination.

Additional Details

The XW4A-10B1-V1 likely indicates a 10-pole terminal block within the XW4A series. Key specifications include the wire gauge range it can accommodate (e.g., 28 AWG to 14 AWG), the maximum current and voltage ratings (e.g., 10A, 300V), the insulation material (e.g., polyamide), and the operating temperature range. The "-V1" suffix may indicate a specific version or modification. Detailed specifications and dimensions can be found in the official datasheet provided by Omron.

You May Also Be Interested in

Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess