The SN74LV240ADW is a high-performance, octal buffer and driver designed by Texas Instruments to provide ideal solutions for driving bus lines or buffer memory address registers. This integrated circuit is part of the LV family, which operates at a lower voltage range to ensure reduced power consumption without compromising on speed.
Key Features:
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Operating Voltage: 2V to 5.5V, facilitating use in a variety of logic systems and making it compatible with TTL levels.
- Output Drive Capability: Can drive up to 24mA at the outputs, providing good current capability for driving heavier loads.
- Package: The SN74LV240ADW comes in a 20-pin SOIC (DW) package, which is suitable for surface-mount technology (SMT).
- Logic Level Compatibility: TTL-compatible inputs ensure that the device can interface with older logic families.
- Speed: Fast propagation delays and output transition times, which are essential for high-speed applications.
- Temperature Range: Operates over the industrial temperature range, making it reliable for use in harsh environments.
Applications:
The SN74LV240ADW is versatile and can be used in a wide range of applications, including:
- Buffering and driving bus lines in computing and telecommunication systems.
- Memory address registers in microprocessor or microcontroller-based systems.
- Driving heavy loads that require higher current capabilities.
- Interface applications that require translation from one voltage logic level to another.
Quality and Reliability:
Texas Instruments is known for its commitment to quality and reliability, and the SN74LV240ADW is no exception. It is designed and manufactured to meet the highest standards, ensuring stable performance over its operational lifespan.
Ordering Information:
To order the SN74LV240ADW or to obtain more information about pricing and availability, please visit the Texas Instruments official website or contact an authorized distributor.