EN
  • EN
  • DE

SN74LVC861ADW

Part No SN74LVC861ADW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24SOIC / Transceiver, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 10
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74LVC861
Other Names SN74LVC861ADWE4,-296-8556-5,-SN74LVC861ADWR,-SN74LVC861ADWE4R,2156-SN74LVC861ADW,SN74LVC861ADWG4,SN74LVC861ADWE4,-SN74LVC861ADWE4,-296-8556-5,-SN74LVC861ADWG4R,-SN74LVC861ADWG4,296-8556-5,SN74LVC861ADWG4,TEXTISSN74LVC861ADW
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259341-SN74LVC861ADW
Ultra Librarian 3D Model Ultra Librarian SN74LVC861ADW CAD Model

Description

The SN74LVC861ADW is a high-performance, 10-bit bus transceiver designed by Texas Instruments, a global leader in semiconductor technology. This integrated circuit is part of the LVC family, which stands for Low-Voltage CMOS, indicating its compatibility with low-voltage operation and its CMOS technology design.

Key Features

  • Wide Operating Voltage Range: The SN74LVC861ADW operates at a voltage range of 2.7V to 3.6V, making it suitable for interfacing with both 3.3V and 2.5V logic levels.
  • High-Drive Outputs: The outputs can drive up to 24 mA, providing good signal strength for driving heavy loads or for use in bus-oriented systems.
  • IOFF Support: The IOFF circuitry ensures that no damaging current will flow through the device when it is powered down. This feature is crucial for power-saving modes.
  • Bus Hold Data Inputs: The bus hold feature retains the inputs’ last known state, preventing them from floating when no driving signal is present, which enhances the stability of the system.
  • Flow-Through Architecture: The pinout of the SN74LVC861ADW is designed for easy PCB routing, minimizing signal skew and simplifying board layout.

Applications

The SN74LVC861ADW is typically used in applications that require bidirectional data flow and buffering. This includes data exchange between different voltage domains in systems such as:

  • Microprocessor or Microcontroller based systems
  • Data communication equipment
  • Computers and peripherals
  • Networking switches and routers

Package and Quality

The device comes in a 24-pin wide-body SOIC package (DW suffix), which is suitable for surface-mount technology (SMT). It offers a balanced compromise between space-saving and ease of handling during manufacturing. Texas Instruments is known for its commitment to quality, and the SN74LVC861ADW is no exception, ensuring reliable performance and longevity in a wide range of environments and applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess