EN
  • EN
  • DE

SN74LV1T08DCKR

Part No SN74LV1T08DCKR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Single Power Supply 2-Input Positive AND Gate CMOS Logic Level Shifter | IC GATE AND 1CH 2-INP SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type AND Gate
Number of Inputs 2
Supply Voltage (V) 1.6V ~ 5.5V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.58V ~ 0.8V
Logic Level - High 0.94V ~ 2.1V
Max Propagation Delay at V, Max CL 7ns at 5V, 30pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package SC-70-5
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255191-SN74LV1T08DCKR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV1T08DCKR CAD Model

Description

The SN74LV1T08DCKR is a high-performance, single 2-input positive-AND gate integrated circuit from Texas Instruments, designed to operate from a wide voltage range of 1.65 V to 5.5 V. This feature allows the device to interface with a broad range of other logic families, making it a versatile choice for various applications. The SN74LV1T08DCKR comes in a compact SC70 package, which is ideal for space-constrained applications.

With its low power consumption and high-speed operation, the SN74LV1T08DCKR is a suitable component for use in low-voltage and battery-powered systems. The device's typical low input capacitance ensures minimal loading on the input lines, while its low output drive strength contributes to reduced line noise when driving light loads.

Key Features:

  • Operating Voltage Range: 1.65 V to 5.5 V, accommodating a wide array of power supplies and logic levels.
  • Logic Type: 2-Input Positive-AND Gate, providing basic logical operations for digital circuits.
  • Package: SC70, a small and surface-mountable form factor that is suitable for high-density circuit designs.
  • Output Drive Capability: Capable of driving low-power or lightly loaded lines, minimizing power consumption and signal interference.
  • High On-Off Output Voltage Ratio: Ensures a clear distinction between high and low logic levels, improving signal integrity.
  • Low Crosstalk: Provides reliable logical operations by reducing interference from adjacent circuits.
  • Compatibility: Can be interfaced with CMOS, TTL, and other logic families due to its wide operating voltage range.
  • Low Power Consumption: Ideal for battery-operated and power-sensitive applications.

The SN74LV1T08DCKR is optimized for use in a variety of digital applications, including mobile phones, PDAs, computers, and other electronic devices where efficient logic operations are critical. Its robust design ensures reliable performance in the face of voltage variations and temperature fluctuations, making it a dependable choice for designers and engineers.

Overall, the SN74LV1T08DCKR from Texas Instruments stands out as an efficient and reliable component for implementing logical functions in a multitude of electronic designs.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ $0.0885 $50.0025
1,380+ $0.0726 $100.1880
2,135+ $0.0703 $150.0905
2,940+ $0.0681 $200.2140
3,800+ $0.0658 $250.0400
5,085+ $0.0590 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126,980 pieces
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess