Product Overview: SN74LV161APWRG4
The SN74LV161APWRG4 is a high-performance, 4-bit binary counter from Texas Instruments, designed to operate with a supply voltage range of 2V to 5.5V. This versatile counter is part of the 'LV' family, indicating its low-voltage operation, which makes it suitable for battery-operated and low-power applications. The device features a synchronous internal carry look-ahead for cascading in high-speed counting applications.
Key Features
- Logic Family: The SN74LV161APWRG4 belongs to the LV family, which is known for low-voltage operation and compatibility with TTL levels.
- Counting Sequence: It provides a fully synchronous 4-bit binary counting sequence, ensuring reliable and predictable operation.
- Supply Voltage Range: This counter can operate over a broad supply voltage range from 2V to 5.5V, making it highly adaptable to various power environments.
- Output Drive Capability: The device can drive up to 8 LSTTL loads, offering good interfacing capabilities with other logic families.
- Package: It comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.
- Temperature Range: The operating temperature range is from -40°C to 85°C, ensuring stable performance across a wide range of environmental conditions.
Applications
The SN74LV161APWRG4 is well-suited for a variety of applications that require precise counting functionality. These include:
- Industrial control systems
- Robotics
- Process monitoring equipment
- Consumer electronics
- Portable communication devices
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The SN74LV161APWRG4 is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and consumer applications. With Texas Instruments' expertise in semiconductor design and fabrication, customers can trust in the performance and longevity of this binary counter.