EN
  • EN
  • DE

SN74LV161ADBR

Part No SN74LV161ADBR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC SYNCH BINARY COUNTERS 16-SSOP / Counter Single 4-Bit Sync Binary UP 16-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LV-A
Packaging Reel package
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 95MHz
Operating Supply Voltage 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 795064-SN74LV161ADBR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LV161
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LV161ADBR CAD Model

Description

Overview of Texas Instruments SN74LV161ADBR

The SN74LV161ADBR is a high-performance, 4-bit binary counter from Texas Instruments, a leading manufacturer in the semiconductor industry. This integrated circuit (IC) is part of the LV family, which stands for Low-Voltage. It operates with a voltage range of 2V to 5.5V, making it suitable for a wide array of applications that require low power consumption without sacrificing speed and reliability.

Key Features

  • Logic Family: The device belongs to the LV logic family, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.
  • Counter Type: It is a synchronous 4-bit binary counter, which means it counts in binary sequence and all bits change state simultaneously in response to the clock input.
  • Operating Voltage: With a flexible operating voltage range of 2V to 5.5V, the SN74LV161ADBR can be used in various systems that require different power levels.
  • Package: The device comes in a SSOP (Shrink Small Outline Package) type with a DBR suffix, which indicates the specific package style. It is compact and surface-mountable, making it suitable for space-constrained applications.
  • Count Frequency: It has a high count frequency, ensuring quick operations and enabling its use in high-speed counting applications.
  • Output Capability: The IC provides standard outputs, which can drive up to 15 LSTTL (Low-power Schottky TTL) loads, ensuring compatibility with a broad range of digital circuits.

Applications

The versatility of the SN74LV161ADBR allows it to be used in numerous applications, including:

  • Industrial control systems
  • Consumer electronics
  • Communication systems
  • Embedded systems
  • Processors and microcontrollers

Conclusion

The Texas Instruments SN74LV161ADBR is a robust and reliable choice for designers looking for a 4-bit binary counter. Its low-voltage operation, high count frequency, and compatibility with various logic levels make it an ideal choice for a multitude of electronic applications, from simple counters to complex processing units. Its small form factor and surface-mount package ensure that it can be integrated into the most space-sensitive designs without compromising performance.

You May Also Be Interested in

ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess