The SN74LV126AD is a high-performance, quadruple bus buffer gate featuring 3-state outputs designed by Texas Instruments. This integrated circuit is part of the 74LV family, which operates at a lower voltage range for optimized power consumption and compatibility with lower voltage systems.
Key Features
- Logic Type: Buffer, Non-Inverting
- Output Type: 3-State
- Number of Channels: 4
- Supply Voltage: 2 V to 5.5 V, allowing for use in a variety of logic systems and making it suitable for battery-operated and low-voltage applications.
- Output Drive Capability: Capable of driving 24 mA at 5 V, ensuring strong signal transmission to downstream components.
- Propagation Delay Time: Fast propagation delay times, typically 4.5 ns at 5 V, allowing for high-speed operation.
- Operating Temperature Range: -40°C to 85°C, providing reliable performance across a wide range of environmental conditions.
- Package Type: Supplied in a 14-pin SOIC package, which is suitable for surface-mount technology (SMT).
Applications
The SN74LV126AD is versatile and can be used in various electronic systems. Its primary applications include:
- Bus driving where 3-state outputs are essential
- Memory address drivers
- Buffering for data transmission lines
- Control systems
- Logic level shifting
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LV126AD is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. The device is also RoHS compliant, reflecting TI's dedication to environmental responsibility.
Ordering Information
To order the SN74LV126AD or to obtain more information, datasheets, and support, customers can visit the Texas Instruments website or contact authorized distributors. The part number SN74LV126AD is used to reference this specific device in a 14-pin SOIC package.