EN
  • EN
  • DE

SY58025UMG-TR

Part No SY58025UMG-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Multiplexer
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number SY58025
Other Names SY58025UMG TR,SY58025UMG TR,SY58025UMGTR,SY58025UMGTR
Standard Package 1,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256953-SY58025UMG-TR
Ultra Librarian 3D Model Ultra Librarian SY58025UMG-TR CAD Model

Description

Product Overview: SY58025UMG-TR by Microchip Technology

The SY58025UMG-TR is a state-of-the-art differential CML buffer/translator from Microchip Technology, designed to deliver high-speed performance with low power consumption. This device is part of Microchip's precision edge product line, catering to applications that require fast edge rates in their communication and clock distribution systems.

Key Features

  • High-Speed Operation: The SY58025UMG-TR is capable of handling data rates up to 12.5 Gbps, making it an ideal choice for high-speed data transmission requirements.
  • Low Power Consumption: Energy efficiency is a hallmark of this device, which operates with a minimal power requirement, thereby reducing the overall power consumption of the system it is integrated into.
  • Differential CML Outputs: With differential current mode logic (CML) outputs, this product ensures reduced electromagnetic interference (EMI) and increased noise immunity, which is crucial for maintaining signal integrity in noisy environments.
  • Flexible Power Supply: The SY58025UMG-TR operates over a wide range of power supplies, from 2.5V to 3.3V, providing versatility in different system designs.
  • Industrial Temperature Range: It is designed to work reliably across an industrial temperature range, ensuring performance even in extreme conditions.

Applications

The SY58025UMG-TR is highly suitable for a variety of applications, including but not limited to:

  • High-speed data communications
  • Networking and telecommunications
  • Server farms and data centers
  • Signal routing and clock distribution networks
  • Automated test equipment

Package and Quality

The device comes in a compact 16-pin QFN package, offering a space-saving solution for densely packed circuit boards. Microchip Technology ensures high manufacturing standards, providing a product that is both reliable and durable. The SY58025UMG-TR is also RoHS compliant, adhering to environmental regulations for hazardous substances.

With its combination of high-speed performance, low power operation, and robust design, the SY58025UMG-TR from Microchip Technology stands as an excellent choice for system designers looking to enhance the efficiency and reliability of their high-speed digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess