EN
  • EN
  • DE

SN74LV123APWR

Part No SN74LV123APWR
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC RETRIG MONO MULTIVIB 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 13ns
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 007135-SN74LV123APWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Wireless, Communications & Networking, Imaging, Video & Vision, Audio, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian SN74LV123APWR CAD Model

Description

The SN74LV123APWR is a top-quality, dual retriggerable monostable multivibrator from the globally renowned manufacturer, Texas Instruments. This high-performance product is designed with cutting-edge technology to provide exceptional functionality and reliability.

Key Features

  • Output Drive Capability: The SN74LV123APWR has a robust output drive capability of 50 mA at 3.3 V, which makes it an excellent choice for various applications.
  • Retriggerable Design: The retriggerable design allows the device to lengthen output pulses by retriggering during the output pulse-time period. This feature is crucial in preventing output pulse-time period shortening.
  • Edge-Triggered Operation: This product operates on the leading edge, providing users with precise control over their applications.

Applications

The SN74LV123APWR is versatile and can be used in a wide array of applications. These include pulse shaping, frequency division, timing circuits, and much more. Whether you're working on a complex industrial project or a simple DIY task, this product is sure to meet your needs.

Quality and Reliability

As a product of Texas Instruments, the SN74LV123APWR promises unmatched quality and reliability. The company's stringent quality control measures ensure that every product meets the highest standards of performance and durability.

Specifications

  • Manufacturer: Texas Instruments
  • Product Category: Monostable Multivibrator
  • RoHS: Compliant
  • Mounting Style: SMD/SMT
  • Package/Case: TSSOP-16
  • Output Current: 50 mA
  • Operating Temperature: -40 to 85 °C

You May Also Be Interested in

Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.2540
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $16.0075
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $58.2090
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1383 $51.2235
110+ $0.9340 $102.7400
170+ $0.9048 $153.8160
230+ $0.8756 $201.3880
300+ $0.8464 $253.9200
400+ $0.7589 $303.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,820 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess