EN
  • EN
  • DE

SN74LV07APWT

Part No SN74LV07APWT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR HEX NON-INV 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 16mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1100105-SN74LV07APWT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV07APWT CAD Model

Description

The SN74LV07APWT is a high-performance, hex buffer and driver designed by Texas Instruments to provide a versatile solution for a wide range of digital applications. This device is part of the LV family, which is known for its low-voltage operation and compatibility with TTL levels, making it an ideal choice for interfacing with legacy systems as well as modern low-power devices.

Key Features

  • Logic Type: Hex Buffer/Driver with Open-Drain Outputs
  • Voltage Range: 2V to 5.5V, allowing for flexible use in various circuit designs.
  • Drive Capability: Capable of driving heavily loaded outputs with up to 32 mA of continuous sink current, ensuring reliable performance in demanding situations.
  • Speed: Fast propagation delays typically ranging from 4.5 ns to 17.4 ns, depending on operating voltage, provide efficient signal processing.
  • Temperature Range: Operational from -40°C to 85°C, making it suitable for industrial and automotive applications.

Applications

The SN74LV07APWT is a versatile component that can be used in a variety of electronic circuits and systems. Its applications include, but are not limited to:

  • Signal buffering and driving for bus lines
  • Interfacing between different voltage logic levels
  • Driving LEDs, relays, or other high-current loads
  • Creating wired-OR logic configurations due to its open-drain outputs

Package and Quality

This device is offered in a TSSOP (Thin Shrink Small Outline Package) form factor, designated by the 'PW' in its part number, which provides a compact footprint for space-constrained applications. The 'T' at the end of the part number indicates tape and reel packaging, suitable for automated assembly processes. Additionally, the SN74LV07APWT is RoHS compliant and follows Texas Instruments' commitment to environmental sustainability and quality assurance.

Conclusion

With its robust design, wide voltage range, and high drive capability, the SN74LV07APWT from Texas Instruments stands out as a reliable and efficient solution for designers seeking a high-quality hex buffer/driver. Its compatibility with both 3.3V and 5V systems, along with its operational reliability across a broad temperature range, makes it a versatile choice for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2345 $50.4175
460+ $0.2197 $101.0620
710+ $0.2123 $150.7330
1,015+ $0.1974 $200.3610
1,320+ $0.1900 $250.8000
1,645+ $0.1826 $300.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,410 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess