EN
  • EN
  • DE

SN74LS95BN

Part No SN74LS95BN
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 4-BIT PARALLEL-ACCESS SHIFT REGISTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255070-SN74LS95BN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS95BN CAD Model

Description

The SN74LS95BN is a 4-Bit Shift Register produced by Texas Instruments, designed for a wide array of applications requiring the serial-to-parallel conversion of data. This integrated circuit is a crucial component in digital systems where the efficient handling of bits is necessary, such as in computing, communication systems, and complex control circuits.

Key Features

  • Logic Family: The SN74LS95BN is part of the Low-Power Schottky (LS) family, which is known for its balance between speed and power consumption, making it a reliable choice for medium-speed operations.
  • Shift Register Configuration: It has a 4-bit parallel-out shift register configuration, which allows for the conversion of serial input data to parallel output data or vice versa.
  • Operating Voltage: The device typically operates within a voltage range of 4.75V to 5.25V, which is standard for many digital logic circuits.
  • Packaging: Offered in a 14-pin plastic dip package, the SN74LS95BN is suitable for through-hole mounting, providing robust physical integration into circuit boards.

Performance and Durability

The SN74LS95BN is built to deliver consistent performance while maintaining durability. Texas Instruments' commitment to quality ensures that this shift register can withstand the rigors of regular use in commercial and industrial environments. Its operating temperature range from 0°C to 70°C allows for functionality in a variety of conditions.

Applications

With its versatile feature set, the SN74LS95BN is ideal for applications such as:

  • Data transfer and manipulation in microprocessor systems
  • Serial-to-parallel data conversion for digital displays
  • Buffer registers in communication systems
  • Control systems requiring sequential logic

Conclusion

The Texas Instruments SN74LS95BN is a robust and reliable 4-bit shift register that provides efficient serial-to-parallel data conversion suitable for a wide range of applications. Its LS technology strikes a balance between performance and power consumption, making it an excellent choice for designers and engineers looking to create sophisticated digital systems.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess