EN
  • EN
  • DE

AM29LV320DT-70EI

Part No AM29LV320DT-70EI
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044679-AM29LV320DT-70EI
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29LV320DT-70EI CAD Model

Description

The AM29LV320DT-70EI is a 32 Megabit (4 M x 8-Bit/2 M x 16-Bit) CMOS 3.0 Volt-only, simultaneous operation flash memory device manufactured by AMD. It offers a combination of high density, low power consumption, and fast access times, making it suitable for a range of embedded applications requiring non-volatile storage. The 'DT' designation indicates a Simultaneous Read/Write operation capability, allowing code execution from one sector while another sector is being programmed or erased. The '-70EI' suffix specifies a 70ns access time and an extended industrial temperature range.

Applications:

  • Embedded systems: Storage for firmware, boot code, and application data in embedded devices.
  • Networking equipment: Storing configuration data, routing tables, and network protocols.
  • Industrial control systems: Holding program code and calibration parameters for industrial automation.
  • Automotive electronics: Storing engine control unit (ECU) code, navigation data, and diagnostic information.
  • Telecommunications equipment: Saving configuration settings and software for telecommunication devices.
  • Consumer electronics: Storing user data and application code in portable devices.

Features:

  • 32 Megabit density: Provides ample storage for large code bases and data sets.
  • 3.0 Volt-only operation: Simplifies system design and reduces power consumption.
  • Simultaneous Read/Write operation: Enables code execution during programming/erasure.
  • 70 ns access time: Facilitates high-speed data retrieval and code execution.
  • Sector erase architecture: Allows for flexible and efficient memory management.
  • Extended industrial temperature range: Ensures reliable operation in harsh environments.

Benefits:

  • Reduced system cost: The high density and low power consumption contribute to cost savings.
  • Improved system performance: Fast access times and simultaneous operation enhance responsiveness.
  • Increased system reliability: The robust design and industrial temperature range ensure durability.
  • Simplified system design: The 3.0 Volt-only operation reduces design complexity.
  • Flexibility in memory management: The sector erase architecture enables efficient memory utilization.
  • Extended product lifespan: The long-term data retention capability ensures data integrity.

Additional Details:

The AM29LV320DT-70EI typically utilizes a 56-pin TSOP (Thin Small Outline Package) or similar packaging. It supports common flash memory commands for reading, programming, and erasing data. Consult the manufacturer's datasheet for detailed specifications, including voltage ranges, timing characteristics, power consumption, and programming algorithms. The datasheet will also provide information on sector protection features, error management, and data retention characteristics. The device offers features like unlock bypass and sector protection to prevent accidental program or erase operations. It's also crucial to follow the manufacturer's guidelines for proper decoupling and noise reduction to ensure reliable operation.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Hewlett Packard
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess