EN
  • EN
  • DE

SN74LS91N

Part No SN74LS91N
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 8-BIT SHIFT REGISTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1255068-SN74LS91N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS91N CAD Model

Description

The SN74LS91N is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is a 4-bit binary counter that belongs to the 74LS logic family, known for its low power Schottky technology. The SN74LS91N is widely used in digital systems for counting applications and frequency division, offering a reliable and efficient solution for designers and engineers.

Key Features

  • 4-Bit Counter: The SN74LS91N is capable of counting up to 16 binary increments, making it suitable for a variety of counting tasks in digital circuits.
  • Direct Clear: This device includes a direct clear function, allowing users to reset the counter to zero instantly, which is crucial for synchronous operations.
  • Cascade Capability: Multiple SN74LS91N counters can be cascaded together for applications requiring longer count sequences.
  • High-Speed Operation: The 74LS series is designed for high-speed operation, ensuring that the SN74LS91N can handle fast counting tasks without lag.
  • Low Power Consumption: Utilizing low power Schottky technology, the SN74LS91N maintains efficiency and reduces power consumption, which is ideal for battery-powered and energy-saving applications.

Applications

The versatility of the SN74LS91N allows it to be used in a wide range of applications, including:

  • Digital clocks and timers
  • Frequency dividers
  • Sequential control systems
  • Count control circuits
  • Programmable dividers

Technical Specifications

The SN74LS91N operates within a voltage range of 4.75V to 5.25V, with a typical voltage of 5V, and features a standard 14-pin DIP (Dual In-line Package) for easy integration into a variety of circuit boards. The operating temperature range for the device is 0°C to 70°C, making it suitable for commercial-grade applications.

Ordering and Packaging

When ordering the SN74LS91N, it's important to refer to the complete part number to ensure the correct device specifications. The product is available in tube or tray packaging options, depending on the quantity and shipping requirements.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess