EN
  • EN
  • DE

SN74LS75J

Part No SN74LS75J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description IC Quad Bistable Latch 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095124-SN74LS75J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS75J CAD Model

Description

The SN74LS75J is a significant offering from Texas Instruments, a renowned leader in the semiconductor industry. This product is a 4-bit bistable latch, which is part of the 74LS family, known for its low-power Schottky technology. The device is specifically designed to provide storage for bits and features a quadruple setup, making it ideal for systems that require the capture and retention of binary information.

Key Features

  • Technology: The device is built using low-power Schottky technology, ensuring efficient operation with reduced power consumption.
  • Package Type: It comes in a standard J-package, a ceramic dual in-line package, which is suitable for high-reliability applications and ensures robust performance in various environments.
  • Logic Type: As a part of the 74LS logic family, it operates with a logic level that is compatible with various other LS type integrated circuits, allowing for seamless integration into digital systems.
  • Operating Voltage: The SN74LS75J operates typically at a voltage of 5V, making it compatible with TTL (Transistor-Transistor Logic) power levels.
  • Quadruple Latch: The device has four latches, which can be used independently, providing versatility in storage and control applications.

Applications

The SN74LS75J is suitable for a wide range of applications in digital systems. These include:

  • Data storage and retrieval systems
  • Registers and buffers
  • Control systems
  • Industrial electronics
  • Computing systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SN74LS75J is no exception. The device undergoes rigorous testing and quality control measures to ensure it meets industry standards for reliability and performance. Customers can trust in the durability and longevity of this component for their critical applications.

For detailed specifications, datasheets, and support resources, interested parties are encouraged to visit the official Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess