EN
  • EN
  • DE

SN74LS670NSR

Part No SN74LS670NSR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description 4-BY-4 REGISTER FILES WITH 3-STATE OUTPUTS | IC 4X4 REGISTER FILE 3ST 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Register File
Output Type Tri-State
Number of Elements 4
Number of Bits per Element 4
Function Universal
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number 74LS670
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255042-SN74LS670NSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS670NSR CAD Model

Description

Product Overview: Texas Instruments SN74LS670NSR

The SN74LS670NSR is a versatile and high-performance integrated circuit from Texas Instruments, designed to cater to a wide array of digital applications. This device is part of the 74LS series, which stands for Low-Power Schottky, indicating that it is optimized for low power consumption while maintaining high speed. The SN74LS670NSR is a register file that combines the functions of a four-word by four-bit random access memory (RAM) with three-state outputs.

Key Features

  • Memory Configuration: The SN74LS670NSR offers a 4x4 RAM organization, allowing for storage and retrieval of four 4-bit words. This small and efficient memory block is perfect for temporary data storage in digital systems.
  • Three-State Outputs: Each word of the register file can be accessed individually, with the outputs capable of being put into a high-impedance state. This feature enables the chip to interface directly with a data bus, as it can be electrically disconnected to avoid conflicts with other devices on the bus.
  • Independent Register Control: The device boasts independent register control, which allows for greater flexibility in read, write, and enable operations, making it suitable for various digital applications.
  • Low Power Consumption: As part of the 74LS family, the SN74LS670NSR is designed to have low power dissipation, which is crucial for battery-powered and energy-sensitive applications.
  • Durable Packaging: The device comes in an SOP (Small Outline Package) with a standard footprint, ensuring easy integration into printed circuit boards (PCBs) and compatibility with automated surface-mount assembly processes.

Applications

The SN74LS670NSR is ideal for use in systems that require temporary data storage or register files, such as:

  • Microprocessor support circuits
  • Communication systems
  • Control systems
  • Data processing units

With its robust design and flexible control options, the Texas Instruments SN74LS670NSR is a reliable choice for designers looking to incorporate a small, efficient memory component into their digital systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
Microchip Technology
IC 64BIT SRL PARALLEL 180V 80QFP
Need more? Email Us
Texas Instruments
IC DUAL STATIC SHFT REG 16SO / Shift Element Bit
Lowest to $4.3911
Nexperia USA Inc.
NOW NEXPERIA 74HC164PW - SERIAL
Lowest to $0.1598
Advanced Micro Devices
BUS INTERFACE REGISTERS
Lowest to $13.7950
Advanced Micro Devices
BUS DRIVER, S SERIES, 9-BIT
Lowest to $2.7628
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN SERIAL OUT, 8-BIT / Shift Element Bit
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess