EN
  • EN
  • DE

SN74LS641DWRG4

Part No SN74LS641DWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.25V 20SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element Open Collector Output 20-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Open Collector
Current - Output High, Low -, 24mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74LS64
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259533-SN74LS641DWRG4
Ultra Librarian 3D Model Ultra Librarian SN74LS641DWRG4 CAD Model

Description

Product Overview: SN74LS641DWRG4

The SN74LS641DWRG4 is a high-performance octal bus transceiver designed and manufactured by Texas Instruments, a leader in the semiconductor industry. The device is part of the 74LS family and is characterized by its low-power Schottky technology, which ensures efficient operation and reduced power consumption.

Key Features

  • Bi-Directional Communication: The SN74LS641DWRG4 features eight bidirectional lines that allow for easy and efficient data transfer between two buses.
  • Operational Modes: It includes three distinct operational modes - transmit, receive, and high-impedance state - which are controlled by the direction and output-enable (OE) inputs.
  • Low Power Consumption: Built on the low-power Schottky process, this device consumes less power compared to conventional TTL logic, making it suitable for energy-sensitive applications.
  • High-Speed Operation: The SN74LS641DWRG4 is capable of handling fast data rates, which is essential for high-speed data communication and processing tasks.
  • Wide Operating Voltage Range: This transceiver operates over a broad voltage range, accommodating various system requirements.
  • Robust Protection: It includes built-in protection features such as clamp diodes to safeguard the device from electrical overstress, enhancing its durability and reliability.

Applications

The versatility of the SN74LS641DWRG4 makes it an ideal component for a wide range of applications. It is particularly useful in:

  • Data communication systems
  • Bus interface and bus arbitration
  • Microprocessor or microcontroller-based systems
  • Memory buffering and data storage devices
  • Networking equipment and telecommunications

Package and Quality

The SN74LS641DWRG4 is available in a wide-body SOIC (DW) package, which ensures ease of PCB layout and soldering. The device is also provided in tape and reel packaging, facilitating automated assembly processes. Texas Instruments is committed to delivering high-quality products, and this transceiver is no exception, meeting stringent industry standards for performance and reliability.

For designers and engineers looking for a reliable bus transceiver with efficient power usage and high-speed capabilities, the SN74LS641DWRG4 from Texas Instruments is an excellent choice that promises to meet and exceed the requirements of a vast array of digital applications.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess