EN
  • EN
  • DE

SN74LS541NS

Part No SN74LS541NS
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description PROTOTYPE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203158-SN74LS541NS
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers
Series 74LS
Package Tube
Logic Type Buffer, Non-Inverting
Input Type Schmitt Trigger
Output Type 3-State
Voltage - Supply 4.75V ~ 5.25V
Operating Temperature 0°C ~ 70°C (TA)
Ultra Librarian 3D Model Ultra Librarian SN74LS541NS CAD Model

Description

SN74LS541NS Octal Buffers and Line Drivers from Texas Instruments

The SN74LS541NS is a high-quality octal buffer and line driver designed to ensure reliable transmission of data signals in digital systems. Manufactured by Texas Instruments, a leader in semiconductor technology, this integrated circuit is part of the 7400 series logic family, known for its low-power Schottky (LS) technology.

Key Features

  • Logic Type: Octal Buffers/Line Drivers with 3-State Outputs
  • Operating Voltage: Typically 5V (4.75V to 5.25V)
  • Output Current: High-level output current of -15mA and low-level of 24mA, suitable for driving multiple loads.
  • Pin Configuration: 20-pin package, offering robust connectivity and easy integration into circuit designs.
  • Temperature Range: Operates over a wide temperature range, making it suitable for various environmental conditions.
  • 3-State Outputs: Facilitates bus-oriented applications by providing high-impedance states.

Applications

The SN74LS541NS is versatile and can be used in a wide array of applications including:

  • Memory address drivers
  • Data transmission systems
  • Input/Output port drivers
  • Buffer memory address registers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74LS541NS is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the industry's highest standards. With its proven durability and performance, this octal buffer and line driver is an excellent choice for designers looking to enhance the reliability and efficiency of their digital systems.

Product Summary

The SN74LS541NS from Texas Instruments stands out as a robust and reliable component, perfect for designers seeking to improve signal integrity in digital circuits. Its 3-state outputs and high drive capabilities make it an essential part of any digital logic system requiring efficient data transmission and buffering.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess