The SN74LS541DW from Texas Instruments is a high-performance, octal buffer and line driver designed to interface with 5V digital systems. This integrated circuit is part of the 7400 series logic family, and it is specifically crafted to provide a reliable solution for driving bus lines or buffering memory address registers.
Key Features
- Logic Type: Octal buffer/line driver with 3-state outputs
- Operating Voltage: Typically 5V (4.75V to 5.25V)
- Output Drive Capability: Capable of driving up to 15 LSTTL loads
- 3-State Outputs: Can be used in bus-organized systems to minimize bus contention
- Package: Available in a wide-body SOIC (DW) package
- Pin Count: 20 pins for versatile connectivity and functionality
Applications
The SN74LS541DW is suitable for a wide range of applications, including:
- Memory address driving
- Bus-oriented systems
- Data transmission and buffering
- Input/output port expansion
- Driving heavy loads
Performance and Quality
With its fast propagation delay and high current drive, the SN74LS541DW ensures reliable high-speed data transmission and buffering. Texas Instruments' commitment to quality means that this component is manufactured to the highest industry standards, ensuring both performance and durability for the most demanding applications.
Environmental and Regulatory Compliance
The SN74LS541DW is designed with environmental responsibility in mind. It complies with RoHS standards, minimizing the presence of hazardous substances in electronic equipment. Additionally, it meets or exceeds industry standards for quality and reliability, ensuring a dependable solution for your electronic designs.
Ordering Information
For detailed ordering and shipping information, please refer to the Texas Instruments official website or authorized distributors. The part number for this product is SN74LS541DW, and it is available for immediate procurement to meet your design and production needs.