Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer Rohm Semiconductor
Win Source Part Number 399188-UMP11NTL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UMP11NTL CAD Model

Description

The UMP11NTL is a digital transistor manufactured by Rohm Semiconductor. This component integrates a transistor and biasing resistors into a single, compact package, simplifying circuit design and reducing board space requirements. It is commonly used in applications requiring efficient switching and amplification, particularly in digital circuits and portable devices.

Applications:

  • Inverter Circuits
  • Load Switching
  • Digital Logic Gates
  • Control Circuits

Features:

  • Integrated Bias Resistors: Eliminates the need for external biasing resistors, simplifying the circuit design.
  • Compact SOT-346 Package: Reduces board space, making it suitable for high-density applications.
  • NPN Transistor Configuration: Provides versatile switching and amplification capabilities.
  • Low Saturation Voltage: Ensures efficient operation and reduced power consumption.
  • Tape and Reel Packaging: Facilitates automated assembly processes.

Benefits:

  • Reduced Component Count: Simplifies PCB layout and reduces assembly costs.
  • Improved Circuit Reliability: Fewer external components contribute to a more robust design.
  • Space-Saving Solution: Ideal for compact electronic devices, such as mobile phones and portable media players.
  • Faster Switching Speeds: Enables high-frequency operation in switching applications.
  • Simplified Manufacturing: Tape and reel packaging streamlines automated assembly.

The UMP11NTL comprises an NPN transistor along with integrated base and emitter resistors. The resistor values are specifically chosen to provide optimal biasing conditions for the transistor, ensuring reliable and predictable performance. The device is housed in a small SOT-346 surface-mount package, making it suitable for high-density circuit boards. This pre-biased transistor simplifies circuit design and reduces assembly costs, making it a cost-effective solution for various switching and amplification applications.

Technical Specifications (Typical):

  • Transistor Type: NPN
  • Resistor R1 Value: (Varies, consult datasheet)
  • Resistor R2 Value: (Varies, consult datasheet)
  • Package Type: SOT-346
  • Maximum Collector Current (Ic): (Varies, consult datasheet)
  • Maximum Collector-Emitter Voltage (Vceo): (Varies, consult datasheet)

You May Also Be Interested in

GeneSiC Semiconductor
DIODE MODULE GP 200V 60A SOT-227
Need more? Email Us
ECAD model for MUR2X060A02
Vishay
Diode Schottky 50V 20A 3-Pin(2+Tab) D2PAK T/R / DIODE ARRAY SCHOTTKY 50V TO263AB
Need more? Email Us
ECAD model for MBRB2050CT-E3/81
Vishay
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $0.5766
ECAD model for 12CTQ045
Taiwan Semiconductor
DIODE, SCHOTTKY, STANDARD, 20A,
Need more? Email Us
ECAD model for MBR20L120CT C0G
SMC Diode Solutions
SCHOTTKY RECTIFIER / DIODE ARRAY SCHOTTKY 200V TO247
Need more? Email Us
ECAD model for MBR30200WT
Vishay
Diode Schottky 45V 40A 3-Pin(3+Tab) TO-247AC T/R / DIODE ARRAY SCHOTTKY 45V TO247AC
Need more? Email Us
ECAD model for VS-MBR4045WT-N3
Panasonic
Diode Switching 80V 0.1A 6-Pin Mini6-G2 T/R / DIODE ARRAY GP 80V 100MA MINI6
Need more? Email Us
ECAD model for MA6X12200L
Vishay
Diode Schottky 35V 30A Automotive 3-Pin(2+Tab) TO-263AB T/R / DIODE ARRAY SCHOTTKY 35V TO263AB
Need more? Email Us
ECAD model for MBRB30H35CTHE3/81
GeneSiC Semiconductor
DIODE MODULE GP 400V 200A 3TOWER
Need more? Email Us
ECAD model for MURT40040R

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention