EN
  • EN
  • DE

M74HCT573B1R

Part No M74HCT573B1R
Manufacturer STMicroelectronics
Catalog Logic - Latches
Description OCTAL D-TYPE LATCH WITH 3 STATE OUTPUT NON INVERTING | IC LATCH OCTAL D-TYPE 20-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 19ns
Current - Output High, Low 6mA, 6mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-DIP
Family Part Number 74HCT573
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1211164-M74HCT573B1R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HCT573B1R CAD Model

Description

The M74HCT573B1R from STMicroelectronics is a high-speed CMOS octal latch with three-state outputs that is designed to interface directly with the TTL family. This integrated circuit is a crucial component in digital electronics where temporary storage of data is needed, serving as a buffer or a holding register.

Key Features

  • Logic Type: Octal D-Type Transparent Latch
  • Output Type: 3-State
  • Supply Voltage Range: 4.5V to 5.5V
  • IC Output Current: 6 mA
  • Propagation Delay Time: 18 ns
  • Operating Temperature Range: -55°C to +125°C
  • Package: DIP-20 (Dual In-line Package)
  • Pin Count: 20
  • Compatibility: TTL Input Compatibility

Product Applications

The M74HCT573B1R is suitable for a wide range of applications in digital systems where a temporary data storage is required. It's commonly used in:

  • Buffering and data storage
  • Input/output port expansion
  • System control
  • Addressable latch
  • Data multiplexing
  • Industrial electronics

Product Description

The device consists of eight latches with three-state outputs for bus-organized systems. The flip-flops appear transparent to the data when Latch Enable (LE) is HIGH. When LE is LOW, the data that meets the setup time is latched. Data appears on the bus when the Output Enable (OE) is LOW. When OE is HIGH, the bus output is in a high impedance state, which means there is no active connection to the bus.

With its robust design, the M74HCT573B1R guarantees operation over a wide range of supply voltages and is protected against latch-up through the ESD protection circuitry. The pin configuration and the function of each pin are industry-standard, making this device easy to implement in various circuits without the need for significant design changes.

Quality and Reliability

STMicroelectronics ensures that the M74HCT573B1R meets the highest quality and reliability standards. The device is fabricated with silicon gate C2MOS technology, which provides superior performance over traditional CMOS devices.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74ABT573 - TRANSPARENT,
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Texas Instruments
IC D-TYPE TRANSP 8:8 48-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7741 $62.0935
80+ $1.4565 $116.5200
125+ $1.4103 $176.2875
170+ $1.3652 $232.0840
220+ $1.3190 $290.1800
295+ $1.1827 $348.8965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess