EN
  • EN
  • DE

DM7490AN

Part No DM7490AN
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER BINARY/DECADE 14-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 14-MDIP
Manufacturer ON Semiconductor
Series 7400
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-MDIP
Family Name DM74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 7490, 7490N, DM7490N
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917111-DM7490AN
Ultra Librarian 3D Model Ultra Librarian DM7490AN CAD Model

Description

ON Semiconductor DM7490AN Decade Counter

The ON Semiconductor DM7490AN is a versatile and reliable integrated circuit that functions as a decade counter/divider. This high-performance component is designed to meet the demands of a wide range of counting applications within the electronics industry. It is particularly well-suited for use in digital clocks, frequency division, counters, and other time-critical applications.

The DM7490AN is a part of the 7400 series of logic ICs, which are well-known for their durability and ease of use. It features a 4-bit binary counter that can be configured as a divide-by-two counter or a divide-by-five counter, providing users with flexibility in their circuit designs. This flexibility allows the DM7490AN to be used in various configurations to achieve the desired counting sequence.

Key Features:

  • Counting Mode: The IC can be operated in either a binary or decade counting mode, allowing for versatile counting sequences.
  • High-Speed Operation: Capable of handling high-speed operations, which is essential for applications requiring quick response times.
  • Multiple Configuration Options: It can be easily connected in series with other counters to create longer counting sequences or more complex counting setups.
  • Standard Logic Level Compatibility: The DM7490AN works with standard TTL (Transistor-Transistor Logic) levels, making it compatible with a wide array of digital systems.
  • Dual In-Line Package (DIP): Packaged in a 14-pin DIP, the DM7490AN is suitable for breadboard prototyping and can be easily integrated into existing circuit designs.

Using the DM7490AN, designers can create high-performance counting solutions that are both cost-effective and space-efficient. Its robust design ensures that it can withstand the rigors of various operating conditions, making it a reliable choice for both commercial and industrial applications.

Whether you are developing a new digital device or upgrading an existing system, the ON Semiconductor DM7490AN offers a practical solution for your counting needs. With its proven performance and ON Semiconductor's commitment to quality, the DM7490AN is a component that engineers and designers can trust to perform consistently and accurately.

You May Also Be Interested in

ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess