EN
  • EN
  • DE

SN74LS347N

Part No SN74LS347N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
RoHS Non-Compliant
Win Source Part Number 1095094-SN74LS347N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS347N CAD Model

Description

The SN74LS347N from Texas Instruments is a high-performance, octal buffer/line driver designed to interface with 8-bit multi-plexed buses. This integrated circuit is a part of the 74LS logic family, which is well-known for its low power consumption and high speed. The device is packaged in a standard 20-pin plastic DIP, making it suitable for a wide range of applications, including industrial, commercial, and educational environments.

Key Features:

  • Logic Type: This device is an octal buffer and line driver with 3-state outputs that ensure high-speed bus switching.
  • 3-State Outputs: The 3-state outputs can be set to high impedance, which is crucial for bus-oriented systems where multiple outputs must share a common bus line.
  • Operating Voltage: The SN74LS347N operates at a voltage range of 4.75V to 5.25V, which is typical for LS-TTL logic levels, making it compatible with standard TTL environments.
  • Drive Capability: It has the capability to drive 15 LS-TTL loads, which ensures strong signal transmission over connected buses.
  • Package: The device is available in a 20-pin DIP (Dual In-line Package) that is easy to handle and integrate into various circuits.

Applications:

The SN74LS347N is versatile and can be used in a variety of applications, some of which include:

  • Bus drivers for high-speed data transfer
  • Memory address drivers
  • Buffer memory address registers
  • Input/output port drivers
  • Control systems

Quality and Reliability:

As with all Texas Instruments products, the SN74LS347N is designed for reliability and longevity. It is fabricated with advanced semiconductor technology, which ensures stable operation over its intended lifespan. The device also undergoes rigorous testing to meet the high-quality standards set by Texas Instruments.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess