EN
  • EN
  • DE

SN74LS283D

Part No SN74LS283D
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC BIN FULL 4BIT ADD CAR 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Binary Full Adder with Fast Carry IC 16-SOIC
Manufacturer Texas Instruments
Series 74LS
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 74LS283
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74LS283DG4, SN74LS283DE4, 296-33986-5, SN74LS283D-ND, SN74LS283DE4-ND, SN74LS283DG4-ND
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934632-SN74LS283D
Ultra Librarian 3D Model Ultra Librarian SN74LS283D CAD Model

Description

The SN74LS283D is a high-speed 4-Bit Binary Full Adder with a fast carry feature, designed and manufactured by Texas Instruments. This integrated circuit is part of the 74LS series, known for its low-power Schottky technology, which combines the low power dissipation of standard CMOS with the speed and functionality of bipolar transistors.

The device has a 4-bit binary adder with fast carry that performs the addition of two 4-bit binary numbers. The sum (\( \Sigma \)) outputs are provided for each bit and the resultant carry (COUT) is obtained from the fourth bit. This adder comes with two inputs (A and B) for each bit and a carry input (CIN), which allows for cascading of multiple chips to create adders capable of handling longer word lengths.

The SN74LS283D is available in a SOIC-16 package, making it suitable for space-constrained applications while providing a robust feature set for digital arithmetic operations. This device operates typically on a 5V power supply, making it compatible with many other logic families within the 5V range.

Key features of the SN74LS283D include:

  • Full-carry lookahead across the four bits to speed up arithmetic operations on long words
  • Capability to add two 4-bit numbers
  • Generates a carry signal for n-bit arithmetic sum (where n > 4)
  • Operates typically on a 5V power supply
  • Low power consumption characteristic of the LS series
  • High noise immunity
  • Direct clear for resetting the internal registers

Applications for the SN74LS283D are diverse, ranging from arithmetic operations in microprocessors, microcontrollers, and digital signal processors, to general-purpose logic applications where binary addition is required. Its speed and efficiency make it a suitable choice for high-performance computing, data processing, and sophisticated control systems.

Overall, Texas Instruments' SN74LS283D is a reliable and efficient solution for designers looking for a 4-bit binary adder with fast carry capabilities. Its compatibility with other 5V logic families and low power consumption make it an excellent choice for a wide array of digital applications.

You May Also Be Interested in

Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4616 $51.9240
36+ $2.8403 $102.2508
55+ $2.7516 $151.3380
76+ $2.6628 $202.3728
98+ $2.5740 $252.2520
130+ $2.3078 $300.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess