EN
  • EN
  • DE

PMBFJ113

Part No PMBFJ113
Manufacturer NXP / Nexperia
Catalog JFETs (Junction Field Effect)
Description N-channel junction FETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238880-PMBFJ113
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Audio, Power Management
Ultra Librarian 3D Model Ultra Librarian PMBFJ113 CAD Model

Description

The NXP PMBFJ113 is a high-performance Junction Field Effect Transistor (JFET) designed for a wide range of applications that demand reliable and efficient switching and amplification. This particular JFET is well-suited for audio, analog signal processing, and high-frequency applications due to its low noise and high input impedance characteristics.

Key Features

  • High Input Impedance: The PMBFJ113 offers a very high input impedance which minimizes the loading effect on preceding stages of a circuit, making it ideal for impedance buffering applications.
  • Low Noise: This JFET is optimized for low noise performance, which is critical in audio and instrumentation applications where signal integrity is paramount.
  • High Breakdown Voltage: With a high breakdown voltage, the PMBFJ113 can handle higher voltages without compromising performance, ensuring reliability in a variety of circuits.
  • Low Leakage Current: The device is characterized by a low leakage current, which enhances its performance in analog switch and chopper applications.
  • SOT23 Package: Enclosed in a compact SOT23 package, the PMBFJ113 is suitable for space-constrained applications while providing excellent thermal management.

Applications

The versatility of the NXP PMBFJ113 JFET makes it an excellent choice for various applications, including:

  • Audio amplifiers and preamplifiers
  • Analog filters
  • Oscillators and waveform generators
  • Impedance buffering
  • Switching applications
  • High-frequency amplifiers

Technical Specifications

Parameter Value
Drain-Source Voltage (Vds) 30 V
Gate-Source Voltage (Vgs) 30 V
Drain Current (Id) 10 mA
Power Dissipation (Pd) 300 mW
Operating Temperature Range -55°C to +150°C

The NXP PMBFJ113 is a robust, high-performance JFET that provides designers with a reliable component for precision analog applications. Its low noise and high input impedance make it a preferred choice for professionals seeking quality and durability in their electronic designs.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.2132
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0430 $62.5800
135+ $0.8559 $115.5465
210+ $0.8293 $174.1530
290+ $0.8016 $232.4640
375+ $0.7750 $290.6250
500+ $0.6953 $347.6500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 139,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention