Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features LED Driver 16-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 74LS247
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-38241-1-ND, -296-38241-1-ND, 296-38241-2-ND, SN74LS247DRE4, 296-SN74LS247DRTR, SN74LS247DRG4, 296-SN74LS247DRDKR, SN74LS247DR-ND, SN74LS247DRG4-ND, -SN74LS247DRE4, SN74LS247DRE4-ND, 296-SN74LS247DRCT, -SN74LS247DRG4, -SN74LS247DRE4-NDR, -SN74LS247DRG4-NDR, 296-38241-6, 296-38241-6-ND, 296-38241-2, 296-38241-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934628-SN74LS247DR
Ultra Librarian 3D Model Ultra Librarian SN74LS247DR CAD Model

Description

The SN74LS247DR from Texas Instruments is a versatile, high-performance BCD (Binary-Coded Decimal) to seven-segment decoder/driver designed to drive common-anode LEDs, incandescent indicators, and other display devices. With its low power Schottky technology, this integrated circuit ensures efficient operation and is a staple in digital electronics for converting digital signals into a form that can be displayed on seven-segment displays.

Key Features:

  • Logic Type: BCD to Seven-Segment Decoder/Driver
  • Output Configuration: Designed to drive common-anode displays
  • Supply Voltage: Operating range from 4.75V to 5.25V
  • Operating Temperature: -40°C to 85°C, suitable for industrial applications
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16
  • Logic Family: LS
  • Propagation Delay Time: Fast switching for real-time applications

Product Description:

The SN74LS247DR is a member of the 74LS family, known for its low power consumption and high-speed operation. This decoder/driver is capable of directly driving a seven-segment display with BCD inputs and includes an automatic blanking input (BI) and a lamp test input (LT) for easy testing and maintenance of the display system.

Its outputs are designed to withstand the significant voltage drops and current demands when driving common-anode displays. This makes the SN74LS247DR an ideal choice for applications that require reliable and clear visual numeric displays, such as in calculators, digital clocks, measuring instruments, and other electronic devices that present numerical information to users.

Available in a compact surface-mount package (SOIC-16), the SN74LS247DR is designed for automated PCB assembly processes, saving space on the board while providing robust functionality. Its operating temperature range ensures that it can be used in a variety of environmental conditions, making it a versatile choice for designers and engineers looking to incorporate a reliable display driver into their systems.

Whether you are designing consumer electronics or sophisticated industrial control panels, the SN74LS247DR brings clarity and efficiency to your digital display needs.

You May Also Be Interested in

NXP / Nexperia
IC DRVR 320 SEGMENT 56TSSOP
Need more? Email Us
ECAD model for PCF8545ATT/AJ
Texas Instruments
IC DRIVER MONOLITHIC TO-220-11
Need more? Email Us
ECAD model for LM2422TE
Texas Instruments
IC DRIVER LIQ CRYSTL DISP 44PLCC / Segment Display LCD Driver 4.5Digit 3.3V/5V/9V 44-Pin PLCC Tube
Need more? Email Us
ECAD model for MM5483V/NOPB
Texas Instruments
IC DVR LCD 33 SEG DISPLAY 44PLCC / Segment Display LCD Driver 4.5Digit 3.3V/5V/9V 44-Pin PLCC Tube
Lowest to $59.5420
ECAD model for MM145453V/NOPB
NXP / Nexperia
IC DRVR 320 SEGMENT 56TSSOP
Need more? Email Us
ECAD model for PCF8545BTT/AJ
Microchip Technology
IC DISPLAY DRIVER 32CH 80V 40DIP
Lowest to $17.6027
ECAD model for HV518P-G
ams
8-Digit LED Display Drivers
Lowest to $12.2622
ECAD model for AS1106PL
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.5484
ECAD model for CD4511BPW
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $9.8526
ECAD model for PCF8576CU/2/F2,026

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention