EN
  • EN
  • DE

MM145453V/NOPB

Part No MM145453V/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DVR LCD 33 SEG DISPLAY 44PLCC / Segment Display LCD Driver 4.5Digit 3.3V/5V/9V 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Display Type LCD
Configuration 7 Segment + DP, Alphanumeric and Bar Graph
Interface Serial
Digits or Characters 4.5 Digits
Operating Supply Current 40μA
Operating Supply Voltage 3 V ~ 10 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.58x16.58)
Win Source Part Number 788970-MM145453V/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name MM145453
Introduction Date December 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MM145453V/NOPB CAD Model

Description

Product Overview: MM145453V/NOPB

The MM145453V/NOPB is a robust and versatile integrated circuit from Texas Instruments, designed for applications requiring a liquid crystal display (LCD) driver. This device is capable of driving a multiplexed LCD with a low multiplex rate, making it an ideal choice for small to medium-sized alphanumeric displays found in a variety of consumer and industrial products.

The MM145453V/NOPB can drive up to 32 segments of LCD and can be configured for displays of up to 4 backplanes. With its internal frequency generator, it requires minimal external components, simplifying design and reducing overall system costs. The device operates on a 3V to 6V supply voltage range, which makes it suitable for battery-powered applications where power efficiency is crucial.

One of the key features of this LCD driver is its low power consumption, which is particularly important for handheld and portable devices. The MM145453V/NOPB also includes an automatic power-on-reset circuit, ensuring reliable operation upon startup. Its serial interface contributes to a reduction in the number of pins required for connecting to the microprocessor, thereby facilitating a more compact PCB layout.

The device is encapsulated in a PDIP package, allowing for easy integration into a wide range of products. The MM145453V/NOPB is designed with the needs of modern electronic displays in mind, offering a high level of integration to meet the demands of applications such as utility meters, point-of-sale terminals, medical devices, and many other consumer electronics.

Texas Instruments' commitment to quality and reliability is evident in the MM145453V/NOPB, which is designed to meet or exceed the stringent standards required by the electronics industry. With its combination of features, performance, and ease of use, the MM145453V/NOPB from Texas Instruments stands out as a premier choice for driving LCD panels in a multitude of applications.

You May Also Be Interested in

Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
ON Semiconductor
LCD Driver 100-TQFP (14x14)
Need more? Email Us
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.4366
Texas Instruments
CMOS BCD-TO-7-SEGMENT LED LATCH
Lowest to $47.4253
NXP / Nexperia
Driver
Need more? Email Us
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
NXP / Nexperia
LCD Driver 56-TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.4448 $82.4448
2+ $67.6471 $135.2942
3+ $65.5331 $196.5993
4+ $63.4191 $253.6764
5+ $61.3052 $306.5260
6+ $54.9632 $329.7792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess