EN
  • EN
  • DE

SN74LS245DWG4

Part No SN74LS245DWG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCEIVER 8BIT 20SOIC / Bus XCVR Single 8-CH 3-ST 20-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LS
Packaging Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 15mA, 24mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 795041-SN74LS245DWG4
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LS245
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74LS245DWG4 CAD Model

Description

The SN74LS245DWG4 is a versatile and robust integrated circuit designed and manufactured by Texas Instruments, one of the leading names in the semiconductor industry. This particular device is an octal bus transceiver with 3-state outputs that belongs to the 74LS family, specifically designed to improve signal integrity and drive capability in a wide array of digital systems.

Key Features

  • Octal Bus Transceiver: The SN74LS245DWG4 provides eight lines of bidirectional data flow, allowing for efficient data exchange between two buses.
  • 3-State Outputs: Each bus transceiver is equipped with 3-state outputs which can be set to a high impedance state, effectively disconnecting the output from the bus. This feature is crucial for bus-oriented systems where multiple devices need to share the same bus lines without interfering with each other.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various system requirements and ensuring compatibility with mixed-voltage environments.
  • Power-Up 3-State: The transceiver's outputs are in the high impedance state during power up, reducing the risk of unintended data flow or damage to connected components.
  • Improved Drive Capability: The SN74LS245DWG4 is designed to drive heavy loads, making it suitable for bus-oriented systems that require strong signal driving capabilities.
  • Low Power Consumption: As part of the 74LS family, this device is optimized for low power consumption, which is essential for energy-efficient designs.

Applications

The SN74LS245DWG4 is commonly used in a variety of applications, including:

  • Data communication systems
  • Computer systems
  • Control systems
  • Networking equipment
  • Peripheral interfaces

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The SN74LS245DWG4 is no exception, with rigorous testing and quality control measures in place to ensure that each device meets the high standards expected from TI products. This ensures that your designs incorporate components that are not only high-performing but also reliable for long-term use.

Package and Availability

The SN74LS245DWG4 comes in a wide-body SOIC (DW) package, which is suitable for surface-mount technology (SMT) and is widely available through Texas Instruments and authorized distributors. For detailed specifications, datasheets, and ordering information, it is recommended to visit the official Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6146 $52.2410
175+ $0.5758 $100.7650
270+ $0.5563 $150.2010
390+ $0.5174 $201.7860
505+ $0.4980 $251.4900
630+ $0.4785 $301.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,740 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess