EN
  • EN
  • DE

SN74LS183N

Part No SN74LS183N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095057-SN74LS183N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS183N CAD Model

Description

SN74LS183N - Texas Instruments Binary Adders/Subtractors

The SN74LS183N is a high-performance, dual 4-bit binary full adder/subtractor integrated circuit designed by Texas Instruments. This IC is part of the 74LS series and is notable for its versatility in performing both addition and subtraction operations on binary numbers. It is widely used in various digital systems and computational applications where arithmetic operations are required.

Key Features:

  • Logic Family: The device belongs to the Low-Power Schottky (LS) TTL logic family, which is renowned for its low power consumption and high speed.
  • Dual 4-Bit Operation: It contains two independent 4-bit adder/subtractor units, allowing for parallel processing of two separate operations or cascading for 8-bit or larger operations.
  • Arithmetic Flexibility: Each unit can perform both addition and subtraction through the mode control input, providing a high level of flexibility for arithmetic operations.
  • Carry Lookahead: Features carry lookahead for both cascading and high-speed arithmetic operations, which significantly reduces the computation time for multi-bit addition or subtraction.
  • Direct Clear Input: The inclusion of a direct clear (CLR) input allows for the synchronous reset of the adder/subtractor, improving the control over the arithmetic operations.

Technical Specifications:

  • Supply Voltage (VCC): Typically 5V, which is standard for TTL devices.
  • Operating Temperature: The device can operate within a temperature range of 0°C to 70°C, making it suitable for commercial-grade applications.
  • Package: The SN74LS183N comes in a 16-pin plastic DIP (Dual In-line Package), which is easy to handle and integrate into circuits.
  • Pin Configuration: Standardized pinout for compatibility with other TTL devices and ease of design integration.

Applications:

The SN74LS183N is ideal for use in digital calculators, computers, and various other electronic systems that require arithmetic processing. Its high-speed performance and reliability make it a preferred choice for designers and engineers working on complex digital logic circuits.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1471 $51.6195
110+ $0.9412 $103.5320
165+ $0.9118 $150.4470
230+ $0.8824 $202.9520
295+ $0.8530 $251.6350
395+ $0.7648 $302.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess