Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 007097-SN74LS164DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SN74LS164DR CAD Model

Description

The SN74LS164DR is a high-performance integrated circuit (IC) developed by Texas Instruments, a renowned global semiconductor company.

  • Series: 74LS
  • Technology: Low power Schottky
  • Device Type: 8-bit serial-in and parallel-out shift register
  • Function: Converts serial input into parallel output
  • Serial Data Inputs: A and B
  • Parallel Data Outputs: Q0 to Q7
  • Control: Data loaded into flip-flops and appears at outputs after positive transition of clock input
  • Clear Line: Direct overriding clear line (CLR)
  • Operating Voltage Range: 4.75V to 5.25V
  • Package: SOIC (Small Outline Integrated Circuit)
  • Applications: Data transformation, data routing, arithmetic, and storage

You May Also Be Interested in

Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.8383
ECAD model for CD54HC166F
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
ECAD model for CD4021AD3
Nexperia USA Inc.
NOW NEXPERIA 74HC164PW - SERIAL
Lowest to $0.1520
ECAD model for 74HC164PW
Rochester Electronics
DUAL MARKED (M38510/00905BEA) / Shift Element Bit
Need more? Email Us
ECAD model for 54194/BEA
National Semiconductor (TI)
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
ECAD model for DM74194N
Texas Instruments
54LS194A 4-BIT BIDIRECTIONAL UNI / Shift Element Bit
Need more? Email Us
ECAD model for JM38510/30601BFA
Fairchild/ON Semiconductor
IC REGISTER SER-IN/PAR-OUT 14DIP
Need more? Email Us
ECAD model for DM8570N
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Need more? Email Us
ECAD model for AM25S10DC
Harris Corporation
DUAL STATIC SHIFT REGSTR
Lowest to $10.8153
ECAD model for CD4517BF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4126 $51.5750
300+ $0.3385 $101.5500
460+ $0.3279 $150.8340
635+ $0.3174 $201.5490
815+ $0.3068 $250.0420
1,095+ $0.2751 $301.2345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 125 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention