EN
  • EN
  • DE

JM38510/30601BFA

Part No JM38510/30601BFA
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description 54LS194A 4-BIT BIDIRECTIONAL UNI / Shift Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 13 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922390-JM38510/30601BFA
Ultra Librarian 3D Model Ultra Librarian JM38510/30601BFA CAD Model

Description

Product Overview: JM38510/30601BFA by Texas Instruments

The JM38510/30601BFA is a high-performance, precision integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This product is part of Texas Instruments' range of reliable and durable components designed for use in a wide array of applications, including industrial, military, and aerospace sectors, where stability and dependability are of paramount importance.

Key Features

  • Military Grade: The JM38510/30601BFA is built to meet stringent military specifications, ensuring robust performance even under extreme conditions.
  • High Precision: Known for its accurate and stable operation, this component provides consistent performance, which is critical for sensitive electronic systems.
  • Wide Operating Temperature: It is designed to function effectively over a broad temperature range, making it suitable for various challenging environments.
  • Dual-In-Line Package: The device comes in a hermetically sealed ceramic dual-in-line package (DIP), which offers excellent protection against environmental factors and enhances its longevity.
  • Quality Assurance: As with all Texas Instruments products, the JM38510/30601BFA undergoes rigorous testing to ensure it meets high-quality standards.

Applications

The versatility of the JM38510/30601BFA enables its use in numerous critical and high-reliability applications. Its precision and durability make it an ideal choice for:

  • Avionics and onboard aircraft systems
  • Military communication equipment
  • Space exploration instrumentation
  • Navigation and guidance systems
  • Marine electronics
  • Critical industrial control systems

Technical Specifications

The JM38510/30601BFA boasts a set of technical specifications tailored for high-demand systems:

  • Supply Voltage Range: Specified by the manufacturer's datasheet
  • Operating Temperature Range: Specified by the manufacturer's datasheet
  • Package Type: Hermetically sealed ceramic DIP
  • Quality Level: Manufactured to MIL-STD requirements

For more detailed technical information, customers should refer to the official Texas Instruments datasheet for the JM38510/30601BFA.

With its combination of precision, reliability, and robustness, the JM38510/30601BFA from Texas Instruments stands out as a premier choice for engineers and designers looking to incorporate a trusted component into their high-stakes projects.

You May Also Be Interested in

Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess