EN
  • EN
  • DE

2SC6144

Part No 2SC6144
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description NPN Epitaxial Planar Silicon Transistor High-Current Switching Applications | TRANS NPN 50V 10A TO-220ML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 10A
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) at Ib, Ic 360mV at 300mA, 6A
Current - Collector Cutoff (Maximum) 10μA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 200 at 270mA, 2V
Maximum Power 2W
Frequency - Transition 330MHz
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3 Full Pack
Supplier Device Package TO-220ML
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1126078-2SC6144
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC6144 CAD Model

Description

2SC6144 NPN Power Transistor by ON Semiconductor

The 2SC6144 is a high-performance NPN power transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This power transistor is specifically engineered to deliver superior switching performance and high voltage capability, making it an ideal choice for a wide range of power amplification and switching applications.

Key Features:

  • High Voltage Capability: The 2SC6144 is capable of withstanding high voltages, making it suitable for circuits that require robust voltage handling.
  • High-Speed Switching: Designed for fast switching applications, this transistor can switch on and off rapidly, which is crucial for high-efficiency power supplies and inverters.
  • Low Saturation Voltage: The device exhibits low collector-emitter saturation voltage, which translates to reduced power loss during operation and improved overall efficiency.
  • High Current Capacity: With the ability to handle high levels of current, the 2SC6144 is well-suited for applications that demand high power output.

Applications:

The 2SC6144's robust characteristics make it a versatile component for various applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Controllers
  • Audio Amplifiers
  • Inverters
  • Switching Regulators

Product Specifications:

ON Semiconductor ensures that the 2SC6144 meets stringent quality and performance standards. Here are some of the key specifications:

  • Collector-Emitter Voltage (Vceo): 50V
  • Collector Current (Ic): 10A
  • Power Dissipation (Pc): 50W
  • Transition Frequency (fT): 30MHz
  • Collector-Emitter Saturation Voltage (Vce(sat)): 0.5V (Ic=7A, Ib=0.7A)
  • Operating and Storage Junction Temperature Range: -55 to +150°C

With its robust design and reliable performance, the 2SC6144 from ON Semiconductor is a strong choice for designers and engineers looking to improve the efficiency and durability of their electronic designs. Whether it's for industrial, commercial, or high-tech applications, this power transistor is built to deliver consistent, high-quality performance.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 480V SOT23
Lowest to $0.0550
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
High−Current Complementary Silicon Power Transistors
Lowest to $17.1448
ON Semiconductor
TRANS PNP 150V 0.5A SOT23
Lowest to $0.0733
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.4120
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
Complementary Power Transistors DPAK For Surface Mount Applications
Lowest to $0.4826
ON Semiconductor
TRANS PNP 80V 0.5A SOT-23
Lowest to $0.0849

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess