EN
  • EN
  • DE

2SA1036KPT

Part No 2SA1036KPT
Manufacturer Chenmko
Catalog Hard To Find
Description Medium Power PNP Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Chenmko
Win Source Part Number 1124349-2SA1036KPT
Manufacturer Homepage www.chenmko.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1036KPT CAD Model

Description

The 2SA1036KPT is a PNP epitaxial silicon transistor manufactured by Chenmko. It is designed for use in low-noise amplifier and general switching applications. The '2SA' designation indicates a PNP transistor, and the '1036' identifies its specific electrical characteristics and performance parameters. The 'KPT' suffix likely indicates a specific packaging or gain selection.

Applications

  • Low-noise amplifier circuits
  • Audio amplification stages
  • Switching circuits in various electronic devices
  • Current amplification
  • General-purpose amplification

Features

  • PNP Epitaxial Silicon Transistor: Utilizes PNP silicon technology for amplification.
  • Low Noise Figure: Designed for minimal noise contribution in amplifier circuits.
  • High Current Gain (hFE): Provides substantial current amplification.
  • Low Saturation Voltage: Minimizes voltage drop when the transistor is fully turned on.
  • Small Signal Amplification: Suitable for amplifying weak signals.
  • Surface Mount Package: Likely available in a surface-mount package for automated assembly.

Benefits

  • Improved Signal Quality: Low noise figure ensures minimal signal degradation in amplifier circuits.
  • Efficient Amplification: High current gain provides substantial signal amplification with minimal power consumption.
  • Reduced Power Loss: Low saturation voltage minimizes power dissipation in switching applications.
  • Versatile Application: Suitable for a wide range of amplification and switching tasks.
  • Simplified Assembly: Surface mount package facilitates automated assembly processes.

Technical Specifications

The following specifications are typical for the 2SA1036 series transistor. Refer to the Chenmko datasheet for the exact specifications of the 2SA1036KPT, as different suffixes might indicate variations in parameters.

  • Collector-Base Voltage (VCBO): -50V (Typical)
  • Collector-Emitter Voltage (VCEO): -50V (Typical)
  • Emitter-Base Voltage (VEBO): -5V (Typical)
  • Collector Current (IC): -50mA (Typical)
  • Collector Dissipation (PC): 200mW (Typical)
  • Current Gain (hFE): Varies depending on the gain selection (KPT)
  • Transition Frequency (fT): 180 MHz (Typical)

It is important to consult the manufacturer's datasheet for the most accurate and up-to-date specifications for this component. Pay close attention to the gain selection indicated by the 'KPT' suffix, as it will influence the transistor's performance in specific applications.

You May Also Be Interested in

Genesys
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Micron Technology Inc.
Lowest to $16.8087
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Analog Devices Inc.
Lowest to $18.2138
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Infineon Technologies
Lowest to $9.7932
STMicroelectronics
Lowest to $1.4553

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess